Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
AEC-Q101 qualified |
Meets JESD 201 class 1A whisker test |
Flexible solution for reliable AC power rectification |
Applications |
---|
On-board and off-board EV / HEV battery chargers |
Renewable energy inverters |
Datasheet |
---|
VS-12TTS08HM3 |
Markings |
---|
Part Marking Information |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Infographic |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Scr Thyristor, Aec-Q101, 12.5A, To-220Ab | Newark Electronics |
SCR THYRISTOR, AEC-Q101, 12.5A, TO-220AB | element14 |
Thyristor SCR 800V 1.2V 10V 5mA 3-Pin TO-220AB Tube | Avnet America |
8A 800V PH CONT SCR TO220AB | TTI Europe |
Where can I find additional details, specifications and documents for a VS-12TTS08HM3?
Additional datasheets, footprints and schematics for VS-12TTS08HM3 are listed on our Part Details page. You can also find images and similar parts to VS-12TTS08HM3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-12TTS08HM3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-12TTS08HM3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-12TTS08HM3 fall under?
The VS-12TTS08HM3 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to VS-12TTS08HM3 when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-12TTS08HM3 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-12TTS08HM3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-12TTS08HM3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for VS-12TTS08HM3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-12TTS08HM3 often in real-time on the comparison pages.
What if I can't find stock of VS-12TTS08HM3?
You can fill out our help required form which you can use to request a quote for VS-12TTS08HM3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.