Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.73
|
814
in stock
|
Buy Now | |
TTI Europe
from US$0.51
|
104,000
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
64,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
876
in stock
|
Buy Now | |
element14
from US$0.71
|
814
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Avnet Asia
from US$0.87
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
12A 100V SKY TO252AA | TTI Europe |
VS-12CWQ10FN Series 100 V 6 A High Performance Schottky Rectifier - D-PAK-3 | Future Electronics |
Schottky Rectifier, 100V, 12A, To-252Aa Rohs Compliant: Yes |Vishay VS-12CWQ10FNTR-M3 | Newark Electronics |
Diode Schottky 100V 12A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a VS-12CWQ10FNTR-M3?
Additional datasheets, footprints and schematics for VS-12CWQ10FNTR-M3 are listed on our Part Details page. You can also find images and similar parts to VS-12CWQ10FNTR-M3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-12CWQ10FNTR-M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-12CWQ10FNTR-M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-12CWQ10FNTR-M3 fall under?
The VS-12CWQ10FNTR-M3 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-12CWQ10FNTR-M3 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-12CWQ10FNTR-M3 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-12CWQ10FNTR-M3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-12CWQ10FNTR-M3 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for VS-12CWQ10FNTR-M3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-12CWQ10FNTR-M3 often in real-time on the comparison pages.
What if I can't find stock of VS-12CWQ10FNTR-M3?
You can fill out our help required form which you can use to request a quote for VS-12CWQ10FNTR-M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.