Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
4,548
in stock
|
Buy Now | |
element14
from US$0.71
|
4,548
in stock
|
Buy Now | |
TTI Europe
from US$0.64
|
4,125
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
2,475
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
1,132
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.61
|
768
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
100
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,075
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 12A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-252AA |
No. of Pins | 4Pins |
Forward Voltage VF Max | 950mV |
Forward Surge Current Ifsm Max | 330A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
SCHOTTKY RECT, DUAL, 100V, TO-252AA | element14 |
12A 100V SKY TO252 | TTI Europe |
VS-12CWQ10-M3 Series 100 V 6 A Surface Mount Schottky Rectifier - D-PAK | Future Electronics |
Schottky Rectifier, 100V, 12A, To-252Aa | Newark Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 100V 12A 3-Pin(2+Tab) DPAK Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a VS-12CWQ10FN-M3?
Additional datasheets, footprints and schematics for VS-12CWQ10FN-M3 are listed on our Part Details page. You can also find images and similar parts to VS-12CWQ10FN-M3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-12CWQ10FN-M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-12CWQ10FN-M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-12CWQ10FN-M3 fall under?
The VS-12CWQ10FN-M3 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to VS-12CWQ10FN-M3 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-12CWQ10FN-M3 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-12CWQ10FN-M3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-12CWQ10FN-M3 have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Future Electronics and Newark Electronics have stock available or on a lead time for VS-12CWQ10FN-M3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-12CWQ10FN-M3 often in real-time on the comparison pages.
What if I can't find stock of VS-12CWQ10FN-M3?
You can fill out our help required form which you can use to request a quote for VS-12CWQ10FN-M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.