Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$63.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$63.79
|
5
in stock
|
Buy Now | |
RS Americas
from US$85.52
|
26
in stock
|
Buy Now | |
element14
from US$76.16
|
11
in stock
|
Buy Now | |
Farnell
from US$78.36
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$78.31
|
8
in stock
|
Buy Now | |
Avnet America
from US$75.06
|
4
in stock
|
Buy Now | |
TTI Europe
from US$77.74
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Phases | Three Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1.6kV |
Forward Current If(AV) | 110A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.4V |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Diode, Bridge Rectifier, Vr 1600V, If 110A, Pkg MTK, Tj +150degc | Vishay PCS VS-110MT160KPBF | RS Americas |
BRIDGE RECT MODULE, 3-PH, 110A, 1.6KV | element14 |
Rectifier Module, 1.6Kv 110A Int-A-Pack | Newark Electronics |
Bridge rectifier,110MT160K 110A 1600V | RS |
Diode Rectifier Bridge Single 1.6KV 150A 6-Pin INT-A-PAK | Avnet America |
1.6KV 3 PH BR INT-A-PAK | TTI Europe |
IGBT 1100V 110A MT-K | Rutronik |
Where can I find additional details, specifications and documents for a VS-110MT160KPBF?
Additional datasheets, footprints and schematics for VS-110MT160KPBF are listed on our Part Details page. You can also find images and similar parts to VS-110MT160KPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-110MT160KPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-110MT160KPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-110MT160KPBF fall under?
The VS-110MT160KPBF is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-110MT160KPBF when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-110MT160KPBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-110MT160KPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-110MT160KPBF have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for VS-110MT160KPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-110MT160KPBF often in real-time on the comparison pages.
What if I can't find stock of VS-110MT160KPBF?
You can fill out our help required form which you can use to request a quote for VS-110MT160KPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.