Status: | Unknown |
---|---|
Series: | VS-10TTS08S-M3 Series |
RoHS: | Compliant |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.83
|
7,644
in stock
|
Buy Now | |
CoreStaff
from US$1.85
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
7,645
in stock
|
Buy Now | |
element14
from US$1.07
|
7,644
in stock
|
Buy Now | |
Rutronik
from US$0.96
|
-
|
Buy Now | |
Future Electronics
from US$1.15
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
TTI Europe
from US$0.88
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Meets MSL level 1, per J-STD-020, LF maximum peak of 245 °C |
Designed and qualified according JEDEC®-JESD 47 |
Applications |
---|
Input rectification (soft start) |
Vishay input diodes, switches and output rectifiers which are available in identical package outlines |
Datasheet |
---|
VS-10TTS08S-M3 Series |
Markings |
---|
Part Marking Information |
Packaging Information |
---|
Packaging Information |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Scr Thyristor, 10A, 800V, To-263Ab | Newark Electronics |
SCR THYRISTOR, 10A, 800V, TO-263AB | element14 |
PHASE CONTROL 6,5A 800V D2PAK | Rutronik |
SCR Diode 800V 10A(RMS) 95A 3-Pin(2+Tab) D2PAK | Future Electronics |
Thyristor SCR 800V 1.15V 10V 0.05mA 3-Pin TO-263AB Tube | Avnet America |
6.5A 800V PH CONT SCR TO263 | TTI Europe |
Where can I find additional details, specifications and documents for a VS-10TTS08S-M3?
Additional datasheets, footprints and schematics for VS-10TTS08S-M3 are listed on our Part Details page. You can also find images and similar parts to VS-10TTS08S-M3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-10TTS08S-M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-10TTS08S-M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-10TTS08S-M3 fall under?
The VS-10TTS08S-M3 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to VS-10TTS08S-M3 when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-10TTS08S-M3 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-10TTS08S-M3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-10TTS08S-M3 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for VS-10TTS08S-M3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-10TTS08S-M3 often in real-time on the comparison pages.
What if I can't find stock of VS-10TTS08S-M3?
You can fill out our help required form which you can use to request a quote for VS-10TTS08S-M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.