Status: | Unknown |
---|---|
Series: | VS-10 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
23,927
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
277,500
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
127,500
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
37,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
23,927
in stock
|
Buy Now | |
element14
from US$0.24
|
23,927
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
14,015
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
7,385
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
7,240
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
7,112
in stock
|
Buy Now | |
EBV Elektronik
-
|
247,500
in stock
|
Buy Now | |
Kruse
-
|
7,500
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 2.1A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 780mV |
Forward Surge Current Ifsm Max | 120A |
Operating Temperature Max | 150°C |
Product Range | VS-10 Series |
Automotive Qualification Standard | - |
Alternate Case Style | DO-214AC |
Diode Type | Schottky |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Semiconductor Technology | Si |
1.0A 100V SKY DO214AA | TTI Europe |
Diode Schottky 100V 1.5A 2-Pin SMA T/R | Avnet America |
VS-10MQ100 Series 100 V 1 A High Performance Schottky Rectifier - DO-214AC, SMA | Future Electronics |
Schottky Rectifier, 2.1A, 100V, Sma | Newark Electronics |
SCHOTTKY RECTIFIER, 2.1A, 100V, SMA | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Vishay Schottky Diode, 1A, 100V, DO-214AC | Distrelec |
Diode Schottky 100V 1.5A 2-Pin DO-214AC T/R | EBV Elektronik |
DIO SKY VS-10MQ100NTR SMD 46 16 25 | Kruse |
SCHOTTKY-DIODE IR 100V 1A SMA | Rutronik |
Where can I find additional details, specifications and documents for a VS-10MQ100NTRPBF?
Additional datasheets, footprints and schematics for VS-10MQ100NTRPBF are listed on our Part Details page. You can also find images and similar parts to VS-10MQ100NTRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-10MQ100NTRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-10MQ100NTRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-10MQ100NTRPBF fall under?
The VS-10MQ100NTRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-10MQ100NTRPBF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-10MQ100NTRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-10MQ100NTRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-10MQ100NTRPBF have stock available?
Authorised distributors including TTI Europe, Avnet America, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for VS-10MQ100NTRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-10MQ100NTRPBF often in real-time on the comparison pages.
What if I can't find stock of VS-10MQ100NTRPBF?
You can fill out our help required form which you can use to request a quote for VS-10MQ100NTRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.