Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
2,587
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
22,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
2,587
in stock
|
Buy Now | |
element14
from US$0.09
|
2,587
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 780mV |
RoHS Compliant | Yes |
Diode Schottky Rectifier 100V 1.5A 2-Pin DO-214AC Plastic T/R | Avnet America |
Schottky Rect, Single, 100V, Do-214Ac | Newark Electronics |
SCHOTTKY RECT, SINGLE, 100V, DO-214AC | element14 |
SCHOTTKY-DI. 1A 100V 0.63V SMA | Rutronik |
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA) | Future Electronics |
1A 100V SKY SMA | TTI Europe |
Where can I find additional details, specifications and documents for a VS-10MQ100HM3/5AT?
Additional datasheets, footprints and schematics for VS-10MQ100HM3/5AT are listed on our Part Details page. You can also find images and similar parts to VS-10MQ100HM3/5AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-10MQ100HM3/5AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-10MQ100HM3/5AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-10MQ100HM3/5AT fall under?
The VS-10MQ100HM3/5AT is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-10MQ100HM3/5AT when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-10MQ100HM3/5AT you can contact the distributor directly for product support, shipping queries etc.
Is the VS-10MQ100HM3/5AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-10MQ100HM3/5AT have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for VS-10MQ100HM3/5AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-10MQ100HM3/5AT often in real-time on the comparison pages.
What if I can't find stock of VS-10MQ100HM3/5AT?
You can fill out our help required form which you can use to request a quote for VS-10MQ100HM3/5AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.