Status: | Unknown |
---|---|
Series: | VS-10 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
22,121
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
712,500
in stock
|
Buy Now | |
element14
from US$0.24
|
142,499
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
120,378
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
105,000
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
45,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
12,198
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
7,480
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
5,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
2
in stock
|
Buy Now | |
EBV Elektronik
-
|
120,000
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 2.1A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 630mV |
Forward Surge Current Ifsm Max | 40A |
Operating Temperature Max | 150°C |
Product Range | VS-10 Series |
Automotive Qualification Standard | - |
Alternate Case Style | DO-214AC |
Case Temperature Tc | 110°C |
Current If @ Vf | 1.5A |
Current Ifsm | 40A |
Current Ir Max | 1A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
SMD Marking | IR1H |
Semiconductor Technology | Si |
1.5A 60V SKY DO214AC | TTI Europe |
19K8489 | element14 |
Schottky Rectifier, 2.1A, 60V, Sma | Newark Electronics |
Diode Schottky 60V 1.5A 2-Pin SMA T/R | Avnet America |
Schottky Diodes & Rectifiers 1.5 Amp 60 Volt | Future Electronics |
DIODE, SCHOTTKY, 2.1A, 60V | Farnell |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Vishay Schottky Diode, 1A, 60V, DO-214AC | Distrelec |
SCHOTTKY-DIODE 1.5A 60V SMA | Rutronik |
Where can I find additional details, specifications and documents for a VS-10MQ060NTRPBF..?
Additional datasheets, footprints and schematics for VS-10MQ060NTRPBF.. are listed on our Part Details page. You can also find images and similar parts to VS-10MQ060NTRPBF.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-10MQ060NTRPBF.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-10MQ060NTRPBF.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-10MQ060NTRPBF.. fall under?
The VS-10MQ060NTRPBF.. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-10MQ060NTRPBF.. when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-10MQ060NTRPBF.. you can contact the distributor directly for product support, shipping queries etc.
Is the VS-10MQ060NTRPBF.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-10MQ060NTRPBF.. have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Avnet America and Future Electronics have stock available or on a lead time for VS-10MQ060NTRPBF...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-10MQ060NTRPBF.. often in real-time on the comparison pages.
What if I can't find stock of VS-10MQ060NTRPBF..?
You can fill out our help required form which you can use to request a quote for VS-10MQ060NTRPBF.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.