Status: | Unknown |
---|---|
Series: | VS-10 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
No stock
|
Buy Now | |
Avnet America
from US$0.19
|
172,500
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
45,000
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
30,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
13,365
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
6,809
in stock
|
Buy Now | |
element14
from US$0.24
|
6,809
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
4,034
in stock
|
Buy Now | |
EBV Elektronik
-
|
30,000
in stock
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 620mV |
Forward Surge Current Ifsm Max | 120A |
Operating Temperature Max | 150°C |
Product Range | VS-10 Series |
Automotive Qualification Standard | - |
Alternate Case Style | DO-214AC |
Case Temperature Tc | 110°C |
Current If @ Vf | 1.5A |
Current Ifsm | 120A |
Current Ir Max | 1A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
SMD Marking | V1F |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
Diode Schottky 40V 1.5A 2-Pin SMA T/R | Avnet America |
1.5A 40V SKY DO214AC | TTI Europe |
10MQ040NPbF Series 40 V 1.5 A Surface Mount Schottky Rectifier - SMA | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky Rectifier, 2.1A, 40V, Sma | Newark Electronics |
DIODE, SCHOTTKY, 1.5A, 40V | element14 |
Vishay Schottky Diode, 1A, 40V, DO-214AC | Distrelec |
Diode Schottky 40V 1.5A 2-Pin DO-214AC T/R | EBV Elektronik |
DIODE SCHOTTKY 40V 1.5A 2-PIN SMA T/R | Vishay PCS VS-10MQ040NTRPBF | RS Americas |
DIODE, SCHOTTKY, 1.5A, 40V, SMA | Farnell |
Where can I find additional details, specifications and documents for a VS-10MQ040NTRPBF?
Additional datasheets, footprints and schematics for VS-10MQ040NTRPBF are listed on our Part Details page. You can also find images and similar parts to VS-10MQ040NTRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-10MQ040NTRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-10MQ040NTRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-10MQ040NTRPBF fall under?
The VS-10MQ040NTRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-10MQ040NTRPBF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-10MQ040NTRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-10MQ040NTRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-10MQ040NTRPBF have stock available?
Authorised distributors including Avnet America, TTI Europe, Future Electronics, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for VS-10MQ040NTRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-10MQ040NTRPBF often in real-time on the comparison pages.
What if I can't find stock of VS-10MQ040NTRPBF?
You can fill out our help required form which you can use to request a quote for VS-10MQ040NTRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.