Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.33V |
Reverse Recovery Time trr Max | 310ns |
Forward Surge Current Ifsm Max | 115A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
RECTIFIER, SINGLE, 10A, 1.2KV, TO-220AC | element14 |
Rectifier, Single, 10A, 1.2Kv, To-220Ac | Newark Electronics |
Fast Recovery Rectifier 10A 2-Pin TO-220AC Tube | Avnet America |
10A 1200V FS TO220AC | TTI Europe |
Where can I find additional details, specifications and documents for a VS-10ETF12THM3?
Additional datasheets, footprints and schematics for VS-10ETF12THM3 are listed on our Part Details page. You can also find images and similar parts to VS-10ETF12THM3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-10ETF12THM3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-10ETF12THM3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-10ETF12THM3 fall under?
The VS-10ETF12THM3 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to VS-10ETF12THM3 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-10ETF12THM3 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-10ETF12THM3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-10ETF12THM3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for VS-10ETF12THM3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-10ETF12THM3 often in real-time on the comparison pages.
What if I can't find stock of VS-10ETF12THM3?
You can fill out our help required form which you can use to request a quote for VS-10ETF12THM3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.