Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.46
|
6,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
6,766
in stock
|
Buy Now | |
element14
from US$0.56
|
6,066
in stock
|
Buy Now | |
Farnell
from US$0.57
|
6,066
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.09
|
78
in stock
|
Buy Now | |
Schukat Electronic
from US$0.98
|
20
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,450
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
TTI Europe
from US$0.50
|
-
|
Buy Now |
175 °C TJ operation |
Center tap configuration |
Low forward voltage drop |
Datasheet |
---|
VS-10CTQ150-M3 |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
VS-10CTQ150-M3:150 V 10 A Through Hole Schottky Diodes Rectifier - TO-220AB | Future Electronics |
Schottky Rectifier, 150V, 10A, To-220Ab | Newark Electronics |
SCHOTTKY RECTIFIER, DUAL, 150V, TO-220AB | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky 150V 10A(2x5) TO220AB | Schukat Electronic |
Diode Schottky 150V 10A 3-Pin TO-220AB Tube | EBV Elektronik |
2X5A 150V SKY TO220AB | TTI Europe |
Where can I find additional details, specifications and documents for a VS-10CTQ150-M3?
Additional datasheets, footprints and schematics for VS-10CTQ150-M3 are listed on our Part Details page. You can also find images and similar parts to VS-10CTQ150-M3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-10CTQ150-M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-10CTQ150-M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-10CTQ150-M3 fall under?
The VS-10CTQ150-M3 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-10CTQ150-M3 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-10CTQ150-M3 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-10CTQ150-M3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-10CTQ150-M3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for VS-10CTQ150-M3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-10CTQ150-M3 often in real-time on the comparison pages.
What if I can't find stock of VS-10CTQ150-M3?
You can fill out our help required form which you can use to request a quote for VS-10CTQ150-M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.