VS-100MT160PAPBF Diodes by Vishay Intertechnology

BRIDGE RECTIFIER MODULES, 3 PHASE, 100A 1.6KV TH

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$26.51

Distributor Stock
Logo for RS
RS
from US$33.28
16
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$32.17
-
Buy Now
Logo for Avnet America
Avnet America
from US$26.51
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$29.52
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

No. of Phases Three Phase
Repetitive Reverse Voltage Vrrm Max 1.6kV
Forward Current If(AV) 100A
Bridge Rectifier Case Style Module
Forward Voltage VF Max 1.51V
No. of Pins 7Pins
RoHS Compliant Yes

Alternative Descriptions

Bridge Rectifier Diode 100A 1600V | RS
Bridge Rectifier Modules, 3 Phase, 100A 1.6Kv Th | Newark Electronics
Diode Rectifier Bridge Single 1.6KV 100A 7-Pin | Avnet America
1.6KV 3 PH BR | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VS-100MT160PAPBF?

Additional datasheets, footprints and schematics for VS-100MT160PAPBF are listed on our Part Details page. You can also find images and similar parts to VS-100MT160PAPBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VS-100MT160PAPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-100MT160PAPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VS-100MT160PAPBF fall under?

The VS-100MT160PAPBF is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to VS-100MT160PAPBF when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VS-100MT160PAPBF you can contact the distributor directly for product support, shipping queries etc.

Is the VS-100MT160PAPBF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VS-100MT160PAPBF have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for VS-100MT160PAPBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VS-100MT160PAPBF often in real-time on the comparison pages.

What if I can't find stock of VS-100MT160PAPBF?

You can fill out our help required form which you can use to request a quote for VS-100MT160PAPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay