Status: | Active |
---|---|
Series: | VP2110 |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.64
|
2,294
in stock
|
Buy Now | |
RS
from US$0.42
|
2,930
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
2,294
in stock
|
Buy Now | |
element14
from US$0.65
|
2,294
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
Microchip Technology
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Free from secondary breakdown |
Low power drive requirement |
Ease of paralleling |
Low CISS and fast switching speeds |
Excellent thermal stability |
Integral source-to-drain diode |
High input impedance and high gain |
BVdss min (V) | -100 |
---|---|
Rds (on) max (Ohms) | 12 |
CISSmax (pF) | 60 |
Vgs(th) max (V) | -3.5 |
Package | SOT-23 |
Pins | Packaging | 3 | SOT-23 |
Temp Range | -55C to +150C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0083 |
Shipping Weight (kg) | 0.039 |
Lead Count | 3 |
Package Type | SOT-23 |
Package Width or Size | 1.3mm |
Soldering Composition | Matte Tin |
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -100 | RS |
Mosfet, P-Ch, 100V, 0.12A, Sot-23 | Newark Electronics |
MOSFET, P-CH, -100V, -0.12A, SOT-23 | element14 |
VP2110 Series Single P-Channel -100 V 15 Ohm 0.36 W Silicon Mosfet - SOT-23 | Future Electronics |
Trans MOSFET P-CH 100V 0.12A 3-Pin SOT-23 | Avnet America |
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -100V, 12 Ohm | Microchip Technology |
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -100V, 12 Ohm3 SOT-23 T/R | Microchip Technology Inc. VP2110K1-G | RS Americas |
Where can I find additional details, specifications and documents for a VP2110K1-G?
Additional datasheets, footprints and schematics for VP2110K1-G are listed on our Part Details page. You can also find images and similar parts to VP2110K1-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VP2110K1-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VP2110K1-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VP2110K1-G fall under?
The VP2110K1-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to VP2110K1-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VP2110K1-G you can contact the distributor directly for product support, shipping queries etc.
Is the VP2110K1-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for VP2110K1-G have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for VP2110K1-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VP2110K1-G often in real-time on the comparison pages.
What if I can't find stock of VP2110K1-G?
You can fill out our help required form which you can use to request a quote for VP2110K1-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.