Status: | Active |
---|---|
Series: | VP2106 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
2,150
in stock
|
Buy Now | |
element14
from US$0.50
|
2,337
in stock
|
Buy Now | |
Farnell
from US$0.48
|
2,207
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
1,520
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
436
in stock
|
Buy Now | |
Microchip Technology
from US$0.37
|
250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
45
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Free from secondary breakdown |
Low power drive requirement |
Ease of paralleling |
Low CISS and fast switching speeds |
Excellent thermal stability |
Integral source-drain diode |
High input impedance and high gain |
BVdss min (V) | -60 |
---|---|
Rds (on) max (Ohms) | 12 |
CISSmax (pF) | 60 |
Vgs(th) max (V) | -3.5 |
Package | TO-92 |
Pins | Packaging | 3 | TO-92 |
Temp Range | -55C to +150C |
Packing Media | Bag (1000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2034 |
Shipping Weight (kg) | 0.219 |
Lead Count | 3 |
Package Type | TO-92 |
Soldering Composition | Matte Tin |
MOSFET, P-CH, -60V, -0.25A, TO-92 | element14 |
MOSFET P-CH 0.25A -60V 3-Pin TO-92 | RS |
Microchip VP2106N3-G P-channel MOSFET Transistor, 0.25 A, 60 V, 3-Pin TO-92 | Microchip Technology Inc. VP2106N3-G | RS Americas |
Mosfet, P-Channel Enhancement-Mode, -60V, 12 Ohm 3 To-92 Bag Rohs Compliant: Yes |Microchip VP2106N3-G | Newark Electronics |
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -60V, 12 Ohm | Microchip Technology |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET P-CH 60V 0.25A 3-Pin TO-92 | Avnet America |
Where can I find additional details, specifications and documents for a VP2106N3-G?
Additional datasheets, footprints and schematics for VP2106N3-G are listed on our Part Details page. You can also find images and similar parts to VP2106N3-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VP2106N3-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VP2106N3-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VP2106N3-G fall under?
The VP2106N3-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to VP2106N3-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VP2106N3-G you can contact the distributor directly for product support, shipping queries etc.
Is the VP2106N3-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for VP2106N3-G have stock available?
Authorised distributors including element14, Farnell, RS, RS Americas and Newark Electronics have stock available or on a lead time for VP2106N3-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VP2106N3-G often in real-time on the comparison pages.
What if I can't find stock of VP2106N3-G?
You can fill out our help required form which you can use to request a quote for VP2106N3-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.