Status: | Active |
---|---|
Series: | VP0104 |
RoHS: | Compliant |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
No stock
|
Buy Now | |
RS
from US$0.78
|
730
in stock
|
Buy Now | |
Microchip Technology
from US$0.60
|
191
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
-
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
RS Americas
from US$0.82
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Free from secondary breakdown |
Low power drive requirement |
Ease of paralleling |
Low CISS and fast switching speeds |
Excellent thermal stability |
Integral source-drain diode |
High input impedance and high gain |
BVdss min (V) | -40 |
---|---|
Rds (on) max (Ohms) | 8 |
CISSmax (pF) | 60 |
Vgs(th) max (V) | -3.5 |
Package | TO-92 |
Pins | Packaging | 3 | TO-92 |
Temp Range | -55C to +150C |
Packing Media | Bag (1000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2034 |
Shipping Weight (kg) | 0.219 |
Lead Count | 3 |
Package Type | TO-92 |
Soldering Composition | Matte Tin |
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -40V | RS |
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -40V, 8.0 Ohm | Microchip Technology |
Mosfet, P-Ch, 40V, 0.25A, 150Deg C, 1W | Newark Electronics |
40V,0.25A, 8 Ohms, TO-92 | Future Electronics |
Trans MOSFET P-CH 40V 0.25A 3-Pin TO-92 Bag | Avnet America |
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -40V, 8.0 Ohm3 TO-92 BAG | Microchip Technology Inc. VP0104N3-G | RS Americas |
D-MOSFET, P-CH, -0.25A, -40V, TO-92-3 | Farnell |
Where can I find additional details, specifications and documents for a VP0104N3-G?
Additional datasheets, footprints and schematics for VP0104N3-G are listed on our Part Details page. You can also find images and similar parts to VP0104N3-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VP0104N3-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VP0104N3-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VP0104N3-G fall under?
The VP0104N3-G is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to VP0104N3-G when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VP0104N3-G you can contact the distributor directly for product support, shipping queries etc.
Is the VP0104N3-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for VP0104N3-G have stock available?
Authorised distributors including RS, Microchip Technology, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for VP0104N3-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VP0104N3-G often in real-time on the comparison pages.
What if I can't find stock of VP0104N3-G?
You can fill out our help required form which you can use to request a quote for VP0104N3-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.