Status: | Unknown |
---|---|
Series: | VO3120 |
RoHS: | Compliant |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.07
|
2,923
in stock
|
Buy Now | |
TTI Europe
from US$0.83
|
12,000
in stock
|
Buy Now | |
element14
from US$1.12
|
2,923
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.87
|
1,317
in stock
|
Buy Now | |
RS
from US$1.54
|
716
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
-
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
> |
2.5 A minimum peak output current |
25 kV/µs minimum common mode rejection (CMR) at VCM = 1500 V |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
VDE Certificate 40010622 |
Application Notes |
---|
Application Note 65 |
Application Note 91 |
Datasheet |
---|
VO3120 |
Product Literature |
---|
Did You Know |
Application Brochure |
Tradeshow Brochure |
Applications Guide |
Product Sheet |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
OPTOCPLR IGBT MOS DR DIP8 SMD | TTI Europe |
OPTOCOUPLER, IGBT DRIVER, 2.5A | element14 |
Optocoupler | Transfer Multisort Elektronik |
SMD-8 IGBT MOSFET DRIVER 2.5A -e3 | RS |
Optocoupler, Igbt Driver, 2.5A | Newark Electronics |
VO3120 Series Single Channel 0.5 V 5300 Vrms SMT IGBT/MOSFET Optocoupler SMD-8 | Future Electronics |
Optocoupler Logic-Out Push-Pull DC-IN 1-CH 8-Pin PDIP SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VO3120-X007T?
Additional datasheets, footprints and schematics for VO3120-X007T are listed on our Part Details page. You can also find images and similar parts to VO3120-X007T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO3120-X007T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO3120-X007T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO3120-X007T fall under?
The VO3120-X007T is listed under Optoelectronics & Displays > Optocouplers > Gate Drive Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VO3120-X007T when available in the Gate Drive Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO3120-X007T you can contact the distributor directly for product support, shipping queries etc.
Is the VO3120-X007T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VO3120-X007T have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for VO3120-X007T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO3120-X007T often in real-time on the comparison pages.
What if I can't find stock of VO3120-X007T?
You can fill out our help required form which you can use to request a quote for VO3120-X007T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.