Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.54
|
3,150
in stock
|
Buy Now | |
Newark Electronics
from US$1.98
|
22,639
in stock
|
Buy Now | |
element14
from US$1.92
|
21,457
in stock
|
Buy Now | |
Farnell
from US$1.79
|
21,457
in stock
|
Buy Now | |
Future Electronics
from US$1.52
|
5,000
in stock
|
Buy Now | |
TTI Europe
from US$1.49
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$1.80
|
1,846
in stock
|
Buy Now | |
CoreStaff
from US$1.87
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$1.55
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 2A |
Relay Terminals | Solder |
Load Voltage Max | 60V |
On State Resistance Max | 0.25ohm |
Isolation Voltage | 5.3kV |
Forward Current If | 50mA |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Mosfet Relay, Spst-No, 2A, 60V, Smd | Newark Electronics |
MOSFET RELAY, SPST-NO, 2A, 60V, SMD | element14 |
VO14642 Series SPST 60 V 50 mA 0.25 Ohm SMT Solid State Relay - SMD-6 | Future Electronics |
SMD-6 SSR 1 FORM A 60V 0.25 OHM -e3 | RS |
SOLID STATE RLY 60V 0.25 1F | TTI Europe |
Vishay Optocoupler SMD-6 | Distrelec |
Relay SSR 50mA 1.5V DC-IN 2A 60V AC/DC-OUT 6-Pin PDIP SMD T/R | Avnet America |
SOLID STATE RELAY 1FORM-A SMD6 | Rutronik |
Where can I find additional details, specifications and documents for a VO14642AABTR?
Additional datasheets, footprints and schematics for VO14642AABTR are listed on our Part Details page. You can also find images and similar parts to VO14642AABTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO14642AABTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO14642AABTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO14642AABTR fall under?
The VO14642AABTR is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to VO14642AABTR when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO14642AABTR you can contact the distributor directly for product support, shipping queries etc.
Is the VO14642AABTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VO14642AABTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for VO14642AABTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO14642AABTR often in real-time on the comparison pages.
What if I can't find stock of VO14642AABTR?
You can fill out our help required form which you can use to request a quote for VO14642AABTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.