Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.18
|
No stock
|
Buy Now | |
Micros
from US$4.70
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.09
|
22
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Future Electronics
from US$4.62
|
-
|
Buy Now | |
Avnet America
from US$2.75
|
-
|
Buy Now | |
element14
from US$3.74
|
-
|
Buy Now | |
Farnell
from US$2.15
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Driver Configuration | High Side |
---|---|
Peak Output Current | 250mA |
Supply Voltage Min | 5.5V |
Supply Voltage Max | 36V |
Driver Case Style | SOIC |
No. of Pins | 10Pins |
Input Delay | 10µs |
Output Delay | 40µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 860 |
Device Type | MOSFET |
IC Generic Number | 860 |
Logic Function Number | 860 |
Module Configuration | High Side |
No. of Outputs | 4Outputs |
Operating Temperature Range | -40°C to +150°C |
Output Current | 0.25A |
Output Current Max | 0.25A |
Output Resistance | 0.27ohm |
Supply Voltage Range | 5.5V to 36V |
Termination Type | Surface Mount Device |
Quad High Side Non-Inverting Driver | Micros |
IC: power switch | Transfer Multisort Elektronik |
Power Switch Hi Side 0.25A 12-Pin(10+2Tab) PowerSO Tube | EBV Elektronik |
Quad High-Side Driver 250mA PowerSO10 | RS |
VNQ860SP-E Series 36 V 250 mA Quad Channel High Side Driver - PowerSO-10 | Future Electronics |
DRIVER, HIGH SIDE QUAD, POWERSOIC10 | element14 |
Where can I find additional details, specifications and documents for a VNQ860SP-E?
Additional datasheets, footprints and schematics for VNQ860SP-E are listed on our Part Details page. You can also find images and similar parts to VNQ860SP-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNQ860SP-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNQ860SP-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNQ860SP-E fall under?
The VNQ860SP-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to VNQ860SP-E when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNQ860SP-E you can contact the distributor directly for product support, shipping queries etc.
Is the VNQ860SP-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VNQ860SP-E have stock available?
Authorised distributors including Micros, Transfer Multisort Elektronik, EBV Elektronik, RS and Future Electronics have stock available or on a lead time for VNQ860SP-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNQ860SP-E often in real-time on the comparison pages.
What if I can't find stock of VNQ860SP-E?
You can fill out our help required form which you can use to request a quote for VNQ860SP-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.