Status: | Active |
---|---|
Series: | VNQ5160K-E |
RoHS: | Compliant |
Prices starting from US$2.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.66
|
65,196
in stock
|
Buy Now | |
element14
from US$3.32
|
68,172
in stock
|
Buy Now | |
Newark Electronics
from US$3.56
|
65,196
in stock
|
Buy Now | |
Future Electronics
from US$2.14
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$2.59
|
12,000
in stock
|
Buy Now | |
Avnet Silica
-
|
50,000
in stock
|
Buy Now |
General FeaturesInrush current active management by power limitationVery low stand-by current3.0V CMOS compatible inputOptimized electromagnetic emissionVery low electromagnetic susceptibilityIn compliance with the 2002/95/EC European directive |
ProtectionUndervoltage shut-downOvervoltage clampOutput stuck to VCC detectionLoad current limitationSelf limiting of fast thermal transientsProtection against loss of ground and loss of VCCThermal shut downReverse battery protectionElectrostatic discharge protection |
Diagnostic functionsOpen drain status outputOn-state open load detectionOff-state open load detectionThermal shutdown indication |
Product Specifications |
---|
DS5182 Quad channel high side driver for automotive applications |
Application Notes |
---|
AN1596 VIPower: high side drivers for automotive |
Selection Guides |
---|
Smart power solutions for car body applications |
Brochures |
---|
ST’s solutions for automotive seating systems |
VIPower M0-7 - Miniaturized high-side driver family |
POWER LOAD SW, AEC-Q100, 13V, POWERSSO24 | element14 |
Power Load Sw, Aec-Q100, 13V, Powersso24 | Newark Electronics |
POWERSSO24 | Future Electronics |
Power Switch Hi Side 5A 24-Pin PowerSSO EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a VNQ5160KTR-E?
Additional datasheets, footprints and schematics for VNQ5160KTR-E are listed on our Part Details page. You can also find images and similar parts to VNQ5160KTR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNQ5160KTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNQ5160KTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNQ5160KTR-E fall under?
The VNQ5160KTR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VNQ5160KTR-E when available in the High Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNQ5160KTR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VNQ5160KTR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VNQ5160KTR-E have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Avnet America have stock available or on a lead time for VNQ5160KTR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNQ5160KTR-E often in real-time on the comparison pages.
What if I can't find stock of VNQ5160KTR-E?
You can fill out our help required form which you can use to request a quote for VNQ5160KTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.