Status: | Active |
---|---|
Series: | VNQ500 |
RoHS: | Compliant |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.79
|
17,942
in stock
|
Buy Now | |
element14
from US$1.64
|
24,588
in stock
|
Buy Now | |
Newark Electronics
from US$2.13
|
17,942
in stock
|
Buy Now | |
Kruse
-
|
907,500
in stock
|
Buy Now | |
Avnet Silica
-
|
187,500
in stock
|
Buy Now | |
Future Electronics
from US$1.55
|
-
|
Buy Now | |
Avnet America
from US$1.63
|
-
|
Buy Now |
Protection against loss of ground |
Undervoltage shutdown |
In compliance with the 2002/95/EC european directive |
CMOS compatible I/O’s |
Junction over temperature protection and diagnostic |
Chip Enable |
Shorted load protection |
Very low standby current |
Current limitation |
Product Specifications |
---|
DS3585 Quad channel high-side driver |
Application Notes |
---|
AN1596 VIPower: high side drivers for automotive |
Selection Guides |
---|
Smart power solutions for car body applications |
Brochures |
---|
ST’s solutions for automotive seating systems |
VIPower M0-7 - Miniaturized high-side driver family |
POWER LOAD SWITCH, 13V, POWERSSO-12 | element14 |
Power Load Switch, 13V, Powersso-12 | Newark Electronics |
IC SW PWR VNQ500 POWERSSO-12 | Kruse |
MOSFET DRVR 0.9A 4-OUT Hi Side Non-Inv 12-Pin PowerSSO T/R | Avnet Silica |
VNQ500 41 V 500 mOhm 400 mA Quad Channel High Side Driver - PowerSSO-12 | Future Electronics |
Where can I find additional details, specifications and documents for a VNQ500PEPTR-E?
Additional datasheets, footprints and schematics for VNQ500PEPTR-E are listed on our Part Details page. You can also find images and similar parts to VNQ500PEPTR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNQ500PEPTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNQ500PEPTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNQ500PEPTR-E fall under?
The VNQ500PEPTR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VNQ500PEPTR-E when available in the High Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNQ500PEPTR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VNQ500PEPTR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VNQ500PEPTR-E have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Kruse and Avnet Silica have stock available or on a lead time for VNQ500PEPTR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNQ500PEPTR-E often in real-time on the comparison pages.
What if I can't find stock of VNQ500PEPTR-E?
You can fill out our help required form which you can use to request a quote for VNQ500PEPTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.