Status: | Active |
---|---|
Series: | VNP20N07 |
RoHS: | Compliant |
Prices starting from US$1.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.00
|
No stock
|
Buy Now | |
Future Electronics
from US$3.05
|
17,391
in stock
|
Buy Now | |
Schukat Electronic
from US$2.40
|
1,880
in stock
|
Buy Now | |
Newark Electronics
from US$2.84
|
-
|
Buy Now | |
Avnet America
from US$1.82
|
-
|
Buy Now | |
element14
from US$2.15
|
-
|
Buy Now | |
Distrelec
from US$3.21
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
STANDARD TO-220 PACKAGE |
COMPATIBLE WITH STANDARD POWER MOSFET |
ESD PROTECTION |
DIAGNOSTIC FEEDBACK THROUGH INPUT PIN |
LINEAR CURRENT LIMITATION |
SHORT CIRCUIT PROTECTION |
THERMAL SHUT DOWN |
LOW CURRENT DRAWN FROM INPUT PIN |
DIRECT ACCESS TO THE GATE OF THE POWER MOSFET (ANALOG DRIVING) |
INTEGRATED CLAMP |
Product Specifications |
---|
DS0196 "Omnifet": fully autoprotected Power MOSFET |
Selection Guides |
---|
Automotive Smart Power – Product Selector Guide 2022 |
Smart power solutions for car body applications |
Single 28 A 70 V 0.05 O Low Side Fully Autoprotected Power MosFet - TO-220-3 | Future Electronics |
N-Ch 70V 20A 83W 0,05R TO220 | Schukat Electronic |
Mosfet, N Channel, 70V, 20A, To-220 | Newark Electronics |
Power Switch Lo Side 20A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
MOSFET OMNIFET 70V 20A TO-220 | element14 |
ST MOSFET, 70V, 20A, TO-220 | Distrelec |
Where can I find additional details, specifications and documents for a VNP20N07-E?
Additional datasheets, footprints and schematics for VNP20N07-E are listed on our Part Details page. You can also find images and similar parts to VNP20N07-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNP20N07-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNP20N07-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNP20N07-E fall under?
The VNP20N07-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > Low Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VNP20N07-E when available in the Low Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNP20N07-E you can contact the distributor directly for product support, shipping queries etc.
Is the VNP20N07-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VNP20N07-E have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Newark Electronics, Avnet America and element14 have stock available or on a lead time for VNP20N07-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNP20N07-E often in real-time on the comparison pages.
What if I can't find stock of VNP20N07-E?
You can fill out our help required form which you can use to request a quote for VNP20N07-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.