Status: | Active |
---|---|
Series: | VNP10N07 |
RoHS: | Compliant |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.02
|
3,764
in stock
|
Buy Now | |
Newark Electronics
from US$1.37
|
15,062
in stock
|
Buy Now | |
element14
from US$1.45
|
15,062
in stock
|
Buy Now | |
Farnell
from US$1.35
|
15,062
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.50
|
3,759
in stock
|
Buy Now | |
Schukat Electronic
from US$1.48
|
2,510
in stock
|
Buy Now | |
Avnet Silica
-
|
16,050
in stock
|
Buy Now | |
Future Electronics
from US$1.79
|
-
|
Buy Now | |
Avnet America
from US$1.06
|
-
|
Buy Now | |
Distrelec
from US$1.40
|
-
|
Buy Now |
STANDARD TO-220 PACKAGE |
COMPATIBLE WITH STANDARD POWER MOSFET |
ESD PROTECTION |
DIAGNOSTIC FEEDBACK THROUGH INPUT PIN |
LINEAR CURRENT LIMITATION |
SHORT CIRCUIT PROTECTION |
THERMAL SHUT DOWN |
LOW CURRENT DRAWN FROM INPUT PIN |
DIRECT ACCESS TO THE GATE OF THE POWER MOSFET (ANALOG DRIVING) |
INTEGRATED CLAMP |
Product Specifications |
---|
DS0194 "Omnifet": fully autoprotected power MOSFET |
Selection Guides |
---|
Automotive Smart Power – Product Selector Guide 2022 |
Smart power solutions for car body applications |
Mosfet, N Channel, 70V, 5A, To-220-3 | Newark Electronics |
MOSFET OMNIFET 70V 10A TO-220 | element14 |
Power Switch Low-Side 7A OMNIFET TO220 | RS |
IC: power switch | Transfer Multisort Elektronik |
N-Ch 70V 10A 50W 0,1R TO220 | Schukat Electronic |
Power Switch Lo Side 7A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
VNP10N07 Series 18 V 10 A 100 mOhm Fully Autoprotected Power Mosfet - TO-220AB | Future Electronics |
ST MOSFET, 70V, 10A, TO-220 | Distrelec |
Where can I find additional details, specifications and documents for a VNP10N07-E?
Additional datasheets, footprints and schematics for VNP10N07-E are listed on our Part Details page. You can also find images and similar parts to VNP10N07-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNP10N07-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNP10N07-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNP10N07-E fall under?
The VNP10N07-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > Low Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VNP10N07-E when available in the Low Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNP10N07-E you can contact the distributor directly for product support, shipping queries etc.
Is the VNP10N07-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VNP10N07-E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for VNP10N07-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNP10N07-E often in real-time on the comparison pages.
What if I can't find stock of VNP10N07-E?
You can fill out our help required form which you can use to request a quote for VNP10N07-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.