Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.98
|
No stock
|
Buy Now | |
Chip One Stop
from US$3.16
|
1,000
in stock
|
Buy Now | |
Kruse
-
|
697,000
in stock
|
Buy Now | |
Avnet Silica
-
|
387,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$4.16
|
-
|
Buy Now | |
Future Electronics
from US$3.15
|
-
|
Buy Now | |
Avnet America
from US$2.96
|
-
|
Buy Now | |
element14
from US$4.19
|
-
|
Buy Now |
Output Current | 1A |
---|---|
Supply Voltage Min | 10.5V |
Supply Voltage Max | 36V |
Driver Case Style | PowerSSO |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IC SW PWR VNI4140K-32 SSOP-24 | Kruse |
Power Switch Hi Side 1A 24-Pin PowerSSO EP T/R | Avnet Silica |
Relay Driver, Qurd High Side, Powersso | Newark Electronics |
VNI4140K: 36 V 1 A Quad High-Side Smart Power Solid-State Relay-POWERSSO-24 | Future Electronics |
RELAY DRIVER, QURD HIGH SIDE, POWERSSO | element14 |
Where can I find additional details, specifications and documents for a VNI4140KTR-32?
Additional datasheets, footprints and schematics for VNI4140KTR-32 are listed on our Part Details page. You can also find images and similar parts to VNI4140KTR-32 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNI4140KTR-32 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNI4140KTR-32 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNI4140KTR-32 fall under?
The VNI4140KTR-32 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to VNI4140KTR-32 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNI4140KTR-32 you can contact the distributor directly for product support, shipping queries etc.
Is the VNI4140KTR-32 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VNI4140KTR-32 have stock available?
Authorised distributors including Chip One Stop, Kruse, Avnet Silica, EBV Elektronik and Newark Electronics have stock available or on a lead time for VNI4140KTR-32.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNI4140KTR-32 often in real-time on the comparison pages.
What if I can't find stock of VNI4140KTR-32?
You can fill out our help required form which you can use to request a quote for VNI4140KTR-32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.