Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.24
|
34,281
in stock
|
Buy Now | |
element14
from US$2.49
|
39,281
in stock
|
Buy Now | |
Newark Electronics
from US$2.09
|
34,281
in stock
|
Buy Now | |
Future Electronics
from US$1.79
|
7,500
in stock
|
Buy Now | |
Avnet Silica
-
|
32,500
in stock
|
Buy Now | |
Avnet America
from US$1.89
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Current | 500mA |
---|---|
Supply Voltage Min | 9V |
Supply Voltage Max | 45V |
Driver Case Style | PowerSSO |
No. of Pins | 12Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
SOLID STATE RELAY DRIVER, -40 TO 125DEGC | element14 |
Solid State Relay Driver, -40 To 125Degc | Newark Electronics |
N-Channel 45 V 500 mA 80 mOhm Dual Power Solid State Relay - POWERSSO-12 | Future Electronics |
Power Switch Hi Side 0.5A 12-Pin PowerSSO T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a VNI2140JTR?
Additional datasheets, footprints and schematics for VNI2140JTR are listed on our Part Details page. You can also find images and similar parts to VNI2140JTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNI2140JTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNI2140JTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNI2140JTR fall under?
The VNI2140JTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Relay Drivers.
Can I view similar or alternative parts?
You can view similar parts to VNI2140JTR when available in the Relay Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNI2140JTR you can contact the distributor directly for product support, shipping queries etc.
Is the VNI2140JTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VNI2140JTR have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for VNI2140JTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNI2140JTR often in real-time on the comparison pages.
What if I can't find stock of VNI2140JTR?
You can fill out our help required form which you can use to request a quote for VNI2140JTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.