Status: | Active |
---|---|
Series: | VNH7070BAS |
RoHS: | Compliant |
Prices starting from US$2.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.66
|
2,498
in stock
|
Buy Now | |
Newark Electronics
from US$2.86
|
97,500
in stock
|
Buy Now | |
Avnet America
from US$2.74
|
97,500
in stock
|
Buy Now | |
element14
from US$3.34
|
7,978
in stock
|
Buy Now | |
Farnell
from US$3.10
|
5,478
in stock
|
Buy Now | |
Future Electronics
from US$2.49
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
AEC-Q100 qualified |
Output current: 15 A |
3 V CMOS-compatible inputs |
Undervoltage shutdown |
Overvoltage clamp |
Thermal shutdown |
Cross-conduction protection |
Current and power limitation |
Very low standby power consumption |
Protection against loss of ground and loss of VCC |
PWM operation up to 20 kHz |
CS diagnostic functions Analog motor current feedback Output short to ground detection Thermal shutdown indication OFF-state open-load detection Output short to VCCdetection |
Analog motor current feedback |
Output short to ground detection |
Thermal shutdown indication |
OFF-state open-load detection |
Output short to VCCdetection |
Output protected against short to ground and short to VCC |
Standby Mode |
Half Bridge Operation |
Package: ECOPACK® |
Product Specifications |
---|
DS11767 Automotive fully integrated H-bridge motor driver |
Application Notes |
---|
AN5026 VIPower M0-7 H-Bridges for Automotive DC Motor Control |
Selection Guides |
---|
Automotive Smart Power – Product Selector Guide 2022 |
Smart power solutions for car body applications |
Brochures |
---|
ST’s solutions for automotive seating systems |
VIPowerâ„¢ M0-7 family H-bridges for DC motor control |
Motor Driver Ics |Stmicroelectronics VNH7070BASTR | Newark Electronics |
H-Bridge Motor Driver 4V to 28V 16-Pin SOIC T/R | Avnet America |
MOTOR DRIVER, H-BRIDGE, NSOIC-16 | element14 |
Full-Bridge Motor Driver 15A Auto SOIC16 | RS |
Where can I find additional details, specifications and documents for a VNH7070BASTR?
Additional datasheets, footprints and schematics for VNH7070BASTR are listed on our Part Details page. You can also find images and similar parts to VNH7070BASTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNH7070BASTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNH7070BASTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNH7070BASTR fall under?
The VNH7070BASTR is listed under Automotive Analog and Power > Motor Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to VNH7070BASTR when available in the Motor Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNH7070BASTR you can contact the distributor directly for product support, shipping queries etc.
Is the VNH7070BASTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VNH7070BASTR have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for VNH7070BASTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNH7070BASTR often in real-time on the comparison pages.
What if I can't find stock of VNH7070BASTR?
You can fill out our help required form which you can use to request a quote for VNH7070BASTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.