Status: | Active |
---|---|
Series: | VNH5019A-E |
RoHS: | Compliant |
Prices starting from US$5.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.83
|
34,634
in stock
|
Buy Now | |
element14
from US$8.57
|
35,574
in stock
|
Buy Now | |
Future Electronics
from US$5.99
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.46
|
1,378
in stock
|
Buy Now | |
Newark Electronics
from US$8.88
|
659
in stock
|
Buy Now | |
Avnet America
from US$5.84
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
AEC-Q100 qualified |
ECOPACK®: lead free and RoHS compliant |
Output current: 30 A |
3 V CMOS compatible inputs |
Undervoltage and overvoltage shutdown |
High-side and low-side thermal shutdown |
Cross-conduction protection |
Current limitation |
Very low standby power consumption |
PWM operation up to 20 kHz |
Protection against: |
Loss of ground and loss of VCC |
Current sense output proportional to motor current |
Charge pump output for reverse polarity protection |
Output protected against short to ground and short to VCC |
Product Specifications |
---|
DS6269 Automotive fully integrated H-bridge motor driver |
Application Notes |
---|
AN4892 VIPower M0-5 H-bridges - hardware design guide |
Presentations |
---|
Integrated H-bridge motor control |
Flyers |
---|
VIPowerâ„¢ VNH5 series |
Selection Guides |
---|
Automotive Smart Power – Product Selector Guide 2022 |
Smart power solutions for car body applications |
MOTOR DRIVER, AEC-Q100, MULTIPOWERSO-30 | element14 |
VNH5019 Series 24 V 30 A Automotive Full Bridge Motor Driver - MultipowerSO-30 | Future Electronics |
IC: driver | Transfer Multisort Elektronik |
Motor Driver, Aec-Q100, Multipowerso-30 | Newark Electronics |
H-Bridge Motor Driver 5.5V to 24V 30-Pin PowerSO T/R | Avnet America |
Where can I find additional details, specifications and documents for a VNH5019ATR-E?
Additional datasheets, footprints and schematics for VNH5019ATR-E are listed on our Part Details page. You can also find images and similar parts to VNH5019ATR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNH5019ATR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNH5019ATR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNH5019ATR-E fall under?
The VNH5019ATR-E is listed under Automotive Analog and Power > Motor Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to VNH5019ATR-E when available in the Motor Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNH5019ATR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VNH5019ATR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VNH5019ATR-E have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for VNH5019ATR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNH5019ATR-E often in real-time on the comparison pages.
What if I can't find stock of VNH5019ATR-E?
You can fill out our help required form which you can use to request a quote for VNH5019ATR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.