Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
AEC-Q100 qualified |
Output current: 30 A |
5 V logic level compatible inputs |
Undervoltage and overvoltage shutdown |
Overvoltage clamp |
Thermal shut down |
Cross-conduction protection |
Linear current limiter |
Very low standby power consumption |
PWM operation up to 10 kHz |
Protection against loss of ground and loss of VCC |
Package: ECOPACK® |
Product Specifications |
---|
DS4910 Automotive fully integrated H-bridge motor driver |
Selection Guides |
---|
Automotive Smart Power – Product Selector Guide 2022 |
Smart power solutions for car body applications |
IC, DRIVER MOTOR H-BRIDGE 30-MPSO | Farnell |
Motor Driver, Full Bridge, 30A | Newark Electronics |
Where can I find additional details, specifications and documents for a VNH3SP30-E?
Additional datasheets, footprints and schematics for VNH3SP30-E are listed on our Part Details page. You can also find images and similar parts to VNH3SP30-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNH3SP30-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNH3SP30-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNH3SP30-E fall under?
The VNH3SP30-E is listed under Automotive Analog and Power > Motor Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to VNH3SP30-E when available in the Motor Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNH3SP30-E you can contact the distributor directly for product support, shipping queries etc.
Is the VNH3SP30-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VNH3SP30-E have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for VNH3SP30-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNH3SP30-E often in real-time on the comparison pages.
What if I can't find stock of VNH3SP30-E?
You can fill out our help required form which you can use to request a quote for VNH3SP30-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.