Status: | Active |
---|---|
Series: | VND7NV04 |
RoHS: | Compliant |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.38
|
No stock
|
Buy Now | |
element14
from US$1.01
|
11,446
in stock
|
Buy Now | |
Farnell
from US$1.02
|
11,446
in stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
4,353
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.50
|
3,344
in stock
|
Buy Now | |
Avnet Silica
-
|
427,500
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now |
Linear current limitation |
Thermal shutdown |
Short circuit protection |
Integrated clamp |
Low current drawn from input pin |
Diagnostic feedback through input pin |
ESD protection |
Direct access to the gate of the Power MOSFET (analog driving) |
Compatible with standard Power MOSFET in compliance with the 2002/95/EC European Directive |
Product Specifications |
---|
DS2060 OMNIFET II fully autoprotected Power MOSFET |
Selection Guides |
---|
Automotive Smart Power – Product Selector Guide 2022 |
Smart power solutions for car body applications |
MOSFET, N CH, 45V, 6A, 0.06OHM, TO-252-3 | element14 |
Power Load Sw, 45V, 9A, 1 Output, To-252 | Newark Electronics |
IC: power switch | Transfer Multisort Elektronik |
Power Switch Lo Side 6A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
OMNIFETII Protected MOSFET 6A 40V DPAK | RS |
Where can I find additional details, specifications and documents for a VND7NV04TR-E?
Additional datasheets, footprints and schematics for VND7NV04TR-E are listed on our Part Details page. You can also find images and similar parts to VND7NV04TR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VND7NV04TR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VND7NV04TR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VND7NV04TR-E fall under?
The VND7NV04TR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > Low Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VND7NV04TR-E when available in the Low Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VND7NV04TR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VND7NV04TR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VND7NV04TR-E have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for VND7NV04TR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VND7NV04TR-E often in real-time on the comparison pages.
What if I can't find stock of VND7NV04TR-E?
You can fill out our help required form which you can use to request a quote for VND7NV04TR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.