Status: | Active |
---|---|
Series: | VND5T100LAJ-E |
RoHS: | Compliant |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$2.04
|
No stock
|
Buy Now |
![]() |
TME
from US$2.14
|
92,500
in stock
|
Buy Now |
![]() |
element14
from US$1.87
|
9,470
in stock
|
Buy Now |
![]() |
Avnet Silica
-
|
107,500
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$2.78
|
-
|
Buy Now |
![]() |
Future Electronics
from US$1.60
|
-
|
Buy Now |
![]() |
Avnet America
from US$1.62
|
-
|
Buy Now |
![]() |
EBV Elektronik
-
|
-
|
Buy Now |
Buy Now |
AEC-Q100 qualified |
General Very low standby current 3.0 V CMOS compatible input Optimized electromagnetic emission Very low electromagnetic susceptibility Compliance with European directive 2002/95/EC Fault reset standby pin (FR_Stby) Optimized for LED application |
Very low standby current |
3.0 V CMOS compatible input |
Optimized electromagnetic emission |
Very low electromagnetic susceptibility |
Compliance with European directive 2002/95/EC |
Fault reset standby pin (FR_Stby) |
Optimized for LED application |
Diagnostic functions Proportional load current sense High current sense precision for wide range currents Off-state open-load detection Output short to VCC detection Overload and short to ground latch-off Thermal shutdown latch-off Very low current sense leakage |
Proportional load current sense |
High current sense precision for wide range currents |
Off-state open-load detection |
Output short to VCC detection |
Overload and short to ground latch-off |
Thermal shutdown latch-off |
Very low current sense leakage |
Protection Undervoltage shutdown Overvoltage clamp Load current limitation Self limiting of fast thermal transients Protection against loss of ground and loss of VCC Thermal shutdown Electrostatic discharge protection |
Undervoltage shutdown |
Overvoltage clamp |
Load current limitation |
Self limiting of fast thermal transients |
Protection against loss of ground and loss of VCC |
Thermal shutdown |
Electrostatic discharge protection |
Product Specifications |
---|
DS9126 Double channel high-side driver with analog current sense for 24 V automotive applications |
VND5T100LAJTR-E | TME |
POWER LOAD SW, AEC-Q100, 24V, POWERSSO12 | element14 |
Power Load Distribution Switch, High Side, 24 V Input, 22 A, 0.1 ohm, 2 Outputs, PowerSSO-12 | Avnet Silica |
Power Load Sw, Aec-Q100, 24V, Powersso12 | Newark Electronics |
VND Series Dual Channel 36 V 200 mOhm SMT High Side Relay Driver - POWERSSO-12 | Future Electronics |
Where can I find additional details, specifications and documents for a VND5T100LAJTR-E?
Additional datasheets, footprints and schematics for VND5T100LAJTR-E are listed on our Part Details page. You can also find images and similar parts to VND5T100LAJTR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VND5T100LAJTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VND5T100LAJTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VND5T100LAJTR-E fall under?
The VND5T100LAJTR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches for 24V Board Net.
Can I view similar or alternative parts?
You can view similar parts to VND5T100LAJTR-E when available in the High Side Switches for 24V Board Net range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VND5T100LAJTR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VND5T100LAJTR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VND5T100LAJTR-E have stock available?
Authorised distributors including TME, element14, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for VND5T100LAJTR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VND5T100LAJTR-E often in real-time on the comparison pages.
What if I can't find stock of VND5T100LAJTR-E?
You can fill out our help required form which you can use to request a quote for VND5T100LAJTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.