VND5T100AJTR-E High and Low Side Drivers/Switches by STMicroelectronics

Double channel high-side driver with analog current-sense for 24V automotive applications

Status: Active
Series: VND5T100AJ-E
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The VND5T100AJ-E is a monolithic device made using STMicroelectronicsâ„¢ VIPowerâ„¢ technology, intended for driving resistive or inductive loads with one side connected to ground. Active V CC pin voltage clamp protects the device against low energy spikes. This device integrates an analog current sense which delivers a current proportional to the load current. Fault conditions such as overload, overtemperature or short to V CC are reported via the current sense pin. Output current limitation protects the device in overload condition. The device latches off in case of overload or thermal shutdown. The device is reset by a low level pass on the fault reset standby pin. A permanent low level on the inputs and fault reset standby pin disables all outputs and sets the device in standby mode.

Where to Buy

Prices starting from US$1.63

Distributor Stock
Logo for Farnell
Farnell
from US$2.33
16,490
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.15
25,000
in stock
Buy Now
Logo for element14
element14
from US$2.45
16,490
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.63
38
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
5,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.00
-
Buy Now

Features

General Very low standby current 3.0 V CMOS compatible input Optimized electromagnetic emission Very low electromagnetic susceptibility Compliance with European directive 2002/95/EC Fault reset standby pin (FR_Stby)
Very low standby current
3.0 V CMOS compatible input
Optimized electromagnetic emission
Very low electromagnetic susceptibility
Compliance with European directive 2002/95/EC
Fault reset standby pin (FR_Stby)
Diagnostic functions Proportional load current sense High current sense precision for wide range currents Off-state open-load detection Output short to VCC detection Overload and short to ground latch-off Thermal shutdown latch-off Very low current sense leakage
Proportional load current sense
High current sense precision for wide range currents
Off-state open-load detection
Output short to VCC detection
Overload and short to ground latch-off
Thermal shutdown latch-off
Very low current sense leakage
Protection Undervoltage shutdown Overvoltage clamp Load current limitation Self limiting of fast thermal transients Protection against loss of ground and loss of VCC Thermal shutdown Electrostatic discharge protection
Undervoltage shutdown
Overvoltage clamp
Load current limitation
Self limiting of fast thermal transients
Protection against loss of ground and loss of VCC
Thermal shutdown
Electrostatic discharge protection

Alternative Descriptions

VND5T100AJ Series 36 V 100 mOhm 22 A Double Channel High-Side Driver-PowerSSO-12 | Future Electronics
POWERSSO 12/DOUBLE CHAN HIGH-SIDE DRIVER | element14
Power Load Sw, High Side, -40 To 150Degc | Newark Electronics
MOSFET DRVR 2-OUT Hi Side Non-Inv 12-Pin PowerSSO EP T/R | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VND5T100AJTR-E?

Additional datasheets, footprints and schematics for VND5T100AJTR-E are listed on our Part Details page. You can also find images and similar parts to VND5T100AJTR-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VND5T100AJTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VND5T100AJTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VND5T100AJTR-E fall under?

The VND5T100AJTR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches for 24V Board Net.

Can I view similar or alternative parts?

You can view similar parts to VND5T100AJTR-E when available in the High Side Switches for 24V Board Net range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VND5T100AJTR-E you can contact the distributor directly for product support, shipping queries etc.

Is the VND5T100AJTR-E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for VND5T100AJTR-E have stock available?

Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for VND5T100AJTR-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VND5T100AJTR-E often in real-time on the comparison pages.

What if I can't find stock of VND5T100AJTR-E?

You can fill out our help required form which you can use to request a quote for VND5T100AJTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay