Status: | Active |
---|---|
Series: | VND5050J-E |
RoHS: | Compliant |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.23
|
2,476
in stock
|
Buy Now | |
element14
from US$1.98
|
67,135
in stock
|
Buy Now | |
Farnell
from US$1.89
|
43,139
in stock
|
Buy Now | |
Future Electronics
from US$2.92
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$1.86
|
5,000
in stock
|
Buy Now | |
Avnet Silica
-
|
75,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.06
|
-
|
Buy Now |
MainInrush current active management by power limitationVery low stand-by current3.0V CMOS compatible inputOptimized electromagnetic emissionVery low electromagnetic susceptibilityIn compliance with the 2002/95/EC European directive |
ProtectionsUndervoltage shut-downOvervoltage clampOutput stuck to VCC detectionLoad current limitationSelf limiting of fast thermal transientsProtection against loss of ground and loss of VCCThermal shut downReverse battery protectionElectrostatic discharge protection |
Diagnostic functionsOpen drain status outputOn state open load detectionOff state open load detectionThermal shutdown indication |
Product Specifications |
---|
DS4704 Double channel high side driver for automotive applications |
Application Notes |
---|
AN1596 VIPower: high side drivers for automotive |
Selection Guides |
---|
Smart power solutions for car body applications |
Brochures |
---|
ST’s solutions for automotive seating systems |
VIPower M0-7 - Miniaturized high-side driver family |
DRIVER, HIGH SIDE, 18A, SOIC | element14 |
VND5050J-E Series 36 V 50 mO Dual Channel High Side Driver - PowerSSO-12 | Future Electronics |
MOSFET DRVR 18A 2-OUT Hi Side Non-Inv 12-Pin PowerSSO T/R | Avnet America |
ST VND5050JTR-E | RS |
Driver, High Side, 18A, Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a VND5050JTR-E?
Additional datasheets, footprints and schematics for VND5050JTR-E are listed on our Part Details page. You can also find images and similar parts to VND5050JTR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VND5050JTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VND5050JTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VND5050JTR-E fall under?
The VND5050JTR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VND5050JTR-E when available in the High Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VND5050JTR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VND5050JTR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VND5050JTR-E have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Avnet America and RS have stock available or on a lead time for VND5050JTR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VND5050JTR-E often in real-time on the comparison pages.
What if I can't find stock of VND5050JTR-E?
You can fill out our help required form which you can use to request a quote for VND5050JTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.