Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.70
MainInrush current active management by power limitationVery low stand-by current3.0V CMOS compatible inputOptimized electromagnetic emissionVery low electromagnetic susceptibilityIn compliance with the 2002/95/ec european directive |
ProtectionsUndervoltage shut-downOvervoltage clampLoad current limitationSelf limiting of fast thermal transientsProtection against loss of ground and loss of VCCThermal shut downReverse battery protection (see Application schematic)Electrostatic discharge protection |
Diagnostic FunctionsProportional load current senseHigh current sense precision for wide range currentsCurrent sense disableThermal shutdown indicationVery low current sense leakage |
Product Specifications |
---|
DS4708 Double channel high side driver with analog current sense for automotive applications |
Application Notes |
---|
AN1596 VIPower: high side drivers for automotive |
Selection Guides |
---|
Smart power solutions for car body applications |
Brochures |
---|
ST’s solutions for automotive seating systems |
VIPower M0-7 - Miniaturized high-side driver family |
DRIVER, HIGH SIDE, 18A, SOIC | element14 |
2Ch. Hi Side Driver, VND5050AK | RS |
POWERSSO24 | Future Electronics |
IC: power switch | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a VND5050AK-E?
Additional datasheets, footprints and schematics for VND5050AK-E are listed on our Part Details page. You can also find images and similar parts to VND5050AK-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VND5050AK-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VND5050AK-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VND5050AK-E fall under?
The VND5050AK-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VND5050AK-E when available in the High Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VND5050AK-E you can contact the distributor directly for product support, shipping queries etc.
Is the VND5050AK-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VND5050AK-E have stock available?
Authorised distributors including element14, Farnell, RS, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for VND5050AK-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VND5050AK-E often in real-time on the comparison pages.
What if I can't find stock of VND5050AK-E?
You can fill out our help required form which you can use to request a quote for VND5050AK-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.