VNB35N07-E High and Low Side Drivers/Switches by STMicroelectronics

OMNIFET fully autoprotected Power MOSFET


The VNP35N07-E, VNB35N07-E and VNV35NV07-E are monolithic devices made using STMicroelectronics VIPower ® technology, intended for replacement of standard Power MOSFETs in DC to 50 KHz applications. Built-in thermal shutdown, linear current limitation and overvoltage clamp protect the chip in harsh environments. Fault feedback can be detected by monitoring the voltage at the input pin.

Where to Buy

Prices starting from US$3.68

Distributor Stock
Logo for Farnell
Farnell
from US$5.08
No stock
Buy Now
Logo for element14
element14
from US$3.68
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Automotive qualified
Linear current limitation
Thermal shutdown
Short circuit protection
Integrated clamp
Low current drawn from input pin
Diagnostic feedback through input pin
ESD protection
Direct access to the gate of the Power MOSFET (analog driving)
Compatible with standard Power MOSFET
Standard TO-220 package
Compliant with 2002/95/EC European directive

Alternative Descriptions

POWER LOAD SW, OMNIFET, 18V, TO-263-3 | element14
Power Load Sw, Omnifet, 18V, To-263-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VNB35N07-E?

Additional datasheets, footprints and schematics for VNB35N07-E are listed on our Part Details page. You can also find images and similar parts to VNB35N07-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VNB35N07-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNB35N07-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VNB35N07-E fall under?

The VNB35N07-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > Low Side Switches.

Can I view similar or alternative parts?

You can view similar parts to VNB35N07-E when available in the Low Side Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VNB35N07-E you can contact the distributor directly for product support, shipping queries etc.

Is the VNB35N07-E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VNB35N07-E have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VNB35N07-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VNB35N07-E often in real-time on the comparison pages.

What if I can't find stock of VNB35N07-E?

You can fill out our help required form which you can use to request a quote for VNB35N07-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay