Status: | Active |
---|---|
Series: | VN920B5-E |
RoHS: | Compliant |
Prices starting from US$2.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.75
|
10,033
in stock
|
Buy Now | |
Newark Electronics
from US$3.75
|
10,033
in stock
|
Buy Now | |
element14
from US$2.91
|
10,033
in stock
|
Buy Now | |
Future Electronics
from US$3.90
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.92
|
944
in stock
|
Buy Now | |
Avnet America
from US$2.32
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
ECOPACK®: lead free and RoHS compliant |
Automotive Grade: compliance with AEC Guidelines |
Very low standby current |
CMOS compatible input |
Proportional load current sense |
Current sense disable |
Thermal shutdown protection and diagnosis |
Undervoltage shutdown |
Overvoltage clamp |
Load current limitation |
Product Specifications |
---|
DS6861 Single channel high-side solid state relay |
Application Notes |
---|
AN1596 VIPower: high side drivers for automotive |
Selection Guides |
---|
Smart power solutions for car body applications |
Brochures |
---|
ST’s solutions for automotive seating systems |
VIPower M0-7 - Miniaturized high-side driver family |
Power Load Sw, Aec-Q100, 13V, P2Pak-5 | Newark Electronics |
POWER LOAD SW, AEC-Q100, 13V, P2PAK-5 | element14 |
VN920B Series 1 Channel 36 V 55 mOhm SMT High Side Relay Driver - P2PAK | Future Electronics |
IC: power switch | Transfer Multisort Elektronik |
Power Switch Hi Side 30A 5-Pin(4+Tab) P2PAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a VN920B5TR-E?
Additional datasheets, footprints and schematics for VN920B5TR-E are listed on our Part Details page. You can also find images and similar parts to VN920B5TR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN920B5TR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN920B5TR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN920B5TR-E fall under?
The VN920B5TR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VN920B5TR-E when available in the High Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN920B5TR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VN920B5TR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VN920B5TR-E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for VN920B5TR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN920B5TR-E often in real-time on the comparison pages.
What if I can't find stock of VN920B5TR-E?
You can fill out our help required form which you can use to request a quote for VN920B5TR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.