Status: | Active |
---|---|
Series: | VN820-E |
RoHS: | Compliant |
Prices starting from US$1.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.27
|
18
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.65
|
723
in stock
|
Buy Now | |
element14
from US$2.38
|
18
in stock
|
Buy Now | |
Avnet Silica
-
|
26,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.15
|
-
|
Buy Now | |
Future Electronics
from US$3.31
|
-
|
Buy Now | |
Avnet America
from US$1.97
|
-
|
Buy Now |
ECOPACK®: lead free and RoHS compliant |
Automotive Grade: compliance with AEC guidelines |
Very low stadby current |
CMOS compatible input |
On-state open-load detection |
Off-state open-load detection |
Thermal shutdown protection and diagnosis |
Undervoltage shutdown |
Overvoltage clamp |
Output stuck to VCCdetection |
Load current limitation |
Reverse battery protection (see Figure 24 ) |
Electrostatic discarge protection |
Product Specifications |
---|
DS4067 High-side driver |
Application Notes |
---|
AN1596 VIPower: high side drivers for automotive |
Selection Guides |
---|
Smart power solutions for car body applications |
Brochures |
---|
ST’s solutions for automotive seating systems |
VIPower M0-7 - Miniaturized high-side driver family |
IC: power switch | Transfer Multisort Elektronik |
POWER LOAD SW, AEC-Q100, 13V, P2PAK-5 | element14 |
MOSFET DRVR 9A 1-OUT Hi Side Non-Inv 5-Pin(4+Tab) P2PAK T/R | Avnet Silica |
Power Load Sw, Aec-Q100, 13V, P2Pak-5 | Newark Electronics |
VN820 Series 20 A 36 V 40 mOhm Surface Mount Single High Side Driver - P2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a VN820B5TR-E?
Additional datasheets, footprints and schematics for VN820B5TR-E are listed on our Part Details page. You can also find images and similar parts to VN820B5TR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN820B5TR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN820B5TR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN820B5TR-E fall under?
The VN820B5TR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VN820B5TR-E when available in the High Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN820B5TR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VN820B5TR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VN820B5TR-E have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Avnet Silica and Newark Electronics have stock available or on a lead time for VN820B5TR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN820B5TR-E often in real-time on the comparison pages.
What if I can't find stock of VN820B5TR-E?
You can fill out our help required form which you can use to request a quote for VN820B5TR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.