Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.59
|
5,150
in stock
|
Buy Now | |
Future Electronics
from US$3.55
|
21,000
in stock
|
Buy Now | |
Avnet Silica
-
|
150,600
in stock
|
Buy Now | |
Avnet America
from US$4.41
|
-
|
Buy Now | |
element14
from US$6.89
|
-
|
Buy Now | |
Farnell
from US$5.54
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 45V |
Current Limit | 1.7A |
On State Resistance | 0.15ohm |
Distribution Switch Case Style | PowerSO |
No. of Pins | 36Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 8Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
VN808 Series Octal Channel 45 V 280 mOhm SMT High Side Driver - POWERSO-36 | Future Electronics |
ST VN808TR-E | RS |
Power Switch Hi Side 0.7A 36-Pin PowerSO T/R | Avnet Silica |
POWER LOAD SWITCH, 45V, POWERSO-36 | Farnell |
Power Load Switch, 45V, Powerso-36 | Newark Electronics |
Where can I find additional details, specifications and documents for a VN808TR-E?
Additional datasheets, footprints and schematics for VN808TR-E are listed on our Part Details page. You can also find images and similar parts to VN808TR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN808TR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN808TR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN808TR-E fall under?
The VN808TR-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to VN808TR-E when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN808TR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VN808TR-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VN808TR-E have stock available?
Authorised distributors including Future Electronics, RS, Avnet Silica, Avnet America and element14 have stock available or on a lead time for VN808TR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN808TR-E often in real-time on the comparison pages.
What if I can't find stock of VN808TR-E?
You can fill out our help required form which you can use to request a quote for VN808TR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.