Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.34
|
457
in stock
|
Buy Now | |
Newark Electronics
from US$6.34
|
2,384
in stock
|
Buy Now | |
element14
from US$5.37
|
2,159
in stock
|
Buy Now | |
Farnell
from US$6.03
|
2,159
in stock
|
Buy Now | |
Future Electronics
from US$5.12
|
155
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.18
|
53
in stock
|
Buy Now | |
Distrelec
from US$9.41
|
31
in stock
|
Buy Now | |
Micros
from US$25.28
|
10
in stock
|
Buy Now | |
EBV Elektronik
-
|
651
in stock
|
Buy Now | |
Avnet Silica
-
|
93
in stock
|
Buy Now |
Supply Voltage Min | 10.5V |
---|---|
Supply Voltage Max | 45V |
No. of Outputs | 8Outputs |
Output Voltage | - |
Output Current | 700mA |
Driver Case Style | SOIC |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Peripheral Driver, 8 O/P, Soic | Newark Electronics |
OCTAL CHANNEL HIGH SIDE DRIVR, 36POWERSO | element14 |
Octal High-Side Driver 0.7A PowerSO-38 | RS |
POWERSO 36.430 BODY WIDTH | Future Electronics |
IC: power switch | Transfer Multisort Elektronik |
ST High-Side Driver, 45V, Tube | Distrelec |
Octal High Side Non-Inverting Driver, Iout 0.7A, Ron 0.16&ohm | Micros |
Power Switch Hi Side 1A 36-Pin PowerSO Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a VN808CM-E?
Additional datasheets, footprints and schematics for VN808CM-E are listed on our Part Details page. You can also find images and similar parts to VN808CM-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN808CM-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN808CM-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN808CM-E fall under?
The VN808CM-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to VN808CM-E when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN808CM-E you can contact the distributor directly for product support, shipping queries etc.
Is the VN808CM-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VN808CM-E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for VN808CM-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN808CM-E often in real-time on the comparison pages.
What if I can't find stock of VN808CM-E?
You can fill out our help required form which you can use to request a quote for VN808CM-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.