Status: | Active |
---|---|
Series: | VN5T016AH-E |
RoHS: | Compliant |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.39
|
2,310
in stock
|
Buy Now | |
Future Electronics
from US$2.29
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.09
|
4,964
in stock
|
Buy Now | |
element14
from US$2.78
|
4,964
in stock
|
Buy Now | |
Farnell
from US$2.69
|
4,964
in stock
|
Buy Now | |
Avnet America
from US$2.37
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
General Very low stand-by current 3.0 V CMOS compatible input Optimized electromagnetic emission Very low electromagnetic susceptibility In compliance with the 2002/95/EC european directive Fault reset standby pin (FR_Stby) |
Very low stand-by current |
3.0 V CMOS compatible input |
Optimized electromagnetic emission |
Very low electromagnetic susceptibility |
In compliance with the 2002/95/EC european directive |
Fault reset standby pin (FR_Stby) |
Diagnostic functions Proportional load current sense Current sense precision for wide range currents Off-state open load detection Output short to VCCdetection Overload and short to ground latch-off Thermal shutdown latch-off Very low current sense leakage |
Proportional load current sense |
Current sense precision for wide range currents |
Off-state open load detection |
Output short to VCCdetection |
Overload and short to ground latch-off |
Thermal shutdown latch-off |
Very low current sense leakage |
Protections Undervoltage shutdown Overvoltage clamp Load current limitation Self limiting of fast thermal transients Protection against loss of ground and loss of VCC Thermal shutdown Reverse battery protected with self switch of the PowerMOS Electrostatic discharge protection |
Undervoltage shutdown |
Overvoltage clamp |
Load current limitation |
Self limiting of fast thermal transients |
Protection against loss of ground and loss of VCC |
Thermal shutdown |
Reverse battery protected with self switch of the PowerMOS |
Electrostatic discharge protection |
Product Specifications |
---|
DS9252 Single channel high-side driver with analog current sense for 24 V automotive applications |
VN5T016 Series 43A 16mOhm High Side 1:1 N-Channel Power Switch IC - TO-252-7 | Future Electronics |
Pwr Load Sw, High Side, -40 To 150Deg C | Newark Electronics |
PWR LOAD SW, HIGH SIDE, -40 TO 150DEG C | element14 |
STMicroelectronics, VN5T016AHTR-E | RS |
High Side Driver 6-Pin TO-252 T/R | Avnet America |
Where can I find additional details, specifications and documents for a VN5T016AHTR-E?
Additional datasheets, footprints and schematics for VN5T016AHTR-E are listed on our Part Details page. You can also find images and similar parts to VN5T016AHTR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN5T016AHTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN5T016AHTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN5T016AHTR-E fall under?
The VN5T016AHTR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches for 24V Board Net.
Can I view similar or alternative parts?
You can view similar parts to VN5T016AHTR-E when available in the High Side Switches for 24V Board Net range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN5T016AHTR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VN5T016AHTR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VN5T016AHTR-E have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for VN5T016AHTR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN5T016AHTR-E often in real-time on the comparison pages.
What if I can't find stock of VN5T016AHTR-E?
You can fill out our help required form which you can use to request a quote for VN5T016AHTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.