Status: | Active |
---|---|
Series: | VN5E160S-E |
RoHS: | Compliant |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.32
|
1,700
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
29,332
in stock
|
Buy Now | |
Farnell
from US$0.89
|
29,332
in stock
|
Buy Now | |
element14
from US$0.90
|
29,067
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.43
|
22,104
in stock
|
Buy Now | |
Avnet Silica
-
|
137,500
in stock
|
Buy Now | |
Future Electronics
from US$0.79
|
-
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now |
GeneralInrush current active management by power limitationVery low stand-by current3.0V CMOS compatible inputsOptimized electromagnetic emissionsVery low electromagnetic susceptibilityIn compliance with the 2002/95/EC european directive |
ProtectionsUndervoltage shutdownOvervoltage clampLoad current limitationSelf limiting of fast thermal transientsProtection against loss of ground and loss of VCCOver-temperature shutdown with autorestart (thermal shutdown)Reverse battery protected (a) Electrostatic discharge protection |
Diagnostic functionsOpen Drain status outputOn-state open load detectionOff-state open load detectionOutput short to VCC detectionOverload and short to ground (power limitation) indicationThermal shutdown indication |
Product Specifications |
---|
DS5322 Single channel high side driver for automotive applications |
Application Notes |
---|
AN1596 VIPower: high side drivers for automotive |
Selection Guides |
---|
Smart power solutions for car body applications |
Brochures |
---|
ST’s solutions for automotive seating systems |
VIPower M0-7 - Miniaturized high-side driver family |
Power Load Switch, Aec-Q100, 13V, Soic-8 | Newark Electronics |
POWER LOAD SWITCH, AEC-Q100, 13V, SOIC-8 | Farnell |
IC: power switch | Transfer Multisort Elektronik |
STMicroelectronics, VN5E160STR-E | RS |
MOSFET DRVR 10A 1-OUT Hi Side Non-Inv 8-Pin SO N T/R | Avnet Silica |
Single channel high side driver for automotive applications in a SO-8 package. | Future Electronics |
Where can I find additional details, specifications and documents for a VN5E160STR-E?
Additional datasheets, footprints and schematics for VN5E160STR-E are listed on our Part Details page. You can also find images and similar parts to VN5E160STR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN5E160STR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN5E160STR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN5E160STR-E fall under?
The VN5E160STR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VN5E160STR-E when available in the High Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN5E160STR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VN5E160STR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VN5E160STR-E have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Transfer Multisort Elektronik and RS have stock available or on a lead time for VN5E160STR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN5E160STR-E often in real-time on the comparison pages.
What if I can't find stock of VN5E160STR-E?
You can fill out our help required form which you can use to request a quote for VN5E160STR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.