Status: | Active |
---|---|
Series: | VN5E010AH |
RoHS: | Compliant |
GeneralInrush current active management by power limitationVery low standby current3 V CMOS compatible inputsOptimized electromagnetic emissionsVery low electromagnetic susceptibilityIn compliance with the 2002/95/EC european directiveVery low current sense leakage |
ProtectionUndervoltage shutdownOvervoltage clampLoad current limitationSelf limiting of fast thermal transientsProtection against loss of ground and loss of VCCOvertemperature shut down with autorestart (thermal shutdown)Reverse battery protection with self switch on of the Power MOSFETElectrostatic discharge protection |
Diagnostic functionsProportional load current senseHigh current sense precision for wide current rangeCurrent sense disableOFF-state open-load detectionOutput short to VCC detectionOverload and short to ground (power limitation) indicationThermal shutdown indication |
Product Specifications |
---|
DS6384 10 mΩ high-side driver with analog current sense for automotive applications |
Application Notes |
---|
AN1596 VIPower: high side drivers for automotive |
Selection Guides |
---|
Smart power solutions for car body applications |
Brochures |
---|
ST’s solutions for automotive seating systems |
VIPower M0-7 - Miniaturized high-side driver family |
MOSFET and Power Driver 20A Single High Side Non-Inverting 6-Pin HPAK T/R | Avnet America |
STMicroelectronics, VN5E010AHTR-E | RS |
Power Load Sw, Aec-Q100, 41V, To-252-6 | Newark Electronics |
POWER LOAD SW, AEC-Q100, 41V, TO-252-6 | element14 |
Where can I find additional details, specifications and documents for a VN5E010AHTR-E?
Additional datasheets, footprints and schematics for VN5E010AHTR-E are listed on our Part Details page. You can also find images and similar parts to VN5E010AHTR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN5E010AHTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN5E010AHTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN5E010AHTR-E fall under?
The VN5E010AHTR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VN5E010AHTR-E when available in the High Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN5E010AHTR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VN5E010AHTR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VN5E010AHTR-E have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for VN5E010AHTR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN5E010AHTR-E often in real-time on the comparison pages.
What if I can't find stock of VN5E010AHTR-E?
You can fill out our help required form which you can use to request a quote for VN5E010AHTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.