Status: | Active |
---|---|
Series: | VN5160S-E |
RoHS: | Compliant |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.26
|
10,930
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.82
|
10,000
in stock
|
Buy Now | |
element14
from US$0.87
|
4,252
in stock
|
Buy Now | |
Farnell
from US$0.82
|
4,252
in stock
|
Buy Now | |
Future Electronics
from US$1.29
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.11
|
2,350
in stock
|
Buy Now | |
Avnet Silica
-
|
47,500
in stock
|
Buy Now | |
Distrelec
from US$1.40
|
-
|
Buy Now |
MainInrush current active management by power limitationVery low stand-by current3.0V CMOS compatible inputOptimized electromagnetic emissionVery low electromagnetic susceptibilityIn compliance with the 2002/95/EC european directive |
ProtectionUndervoltage shut-downOvervoltage clampOutput stuck to Vcc detectionLoad current limitationSelf limiting of fast thermal transientsProtection against loss of ground and loss of VCCThermal shut downReverse battery protectionElectrostatic discharge protection |
Diagnostic FunctionsOpen drain status outputOn state open load detectionOff state open load detectionThermal shutdown indication |
Product Specifications |
---|
DS5268 Single-channel high side driver for automotive applications |
Application Notes |
---|
AN1596 VIPower: high side drivers for automotive |
Selection Guides |
---|
Smart power solutions for car body applications |
Brochures |
---|
ST’s solutions for automotive seating systems |
VIPower M0-7 - Miniaturized high-side driver family |
High-Side Driver 5.4A Automotive SOIC8 | RS |
Abd Vipower Rohs Compliant: Yes |Stmicroelectronics VN5160STR-E | Newark Electronics |
IC HIGH SIDE DRIVER 8SO T/R | Avnet America |
POWER LOAD SWITCH, AEC-Q100, 13V, SOIC-8 | element14 |
VN5160S-E Series Single Channel 5.4A High Side Driver for Automotive Application | Future Electronics |
IC: power switch | Transfer Multisort Elektronik |
ST High-Side Driver, 41V, Tape & Reel | Distrelec |
Where can I find additional details, specifications and documents for a VN5160STR-E?
Additional datasheets, footprints and schematics for VN5160STR-E are listed on our Part Details page. You can also find images and similar parts to VN5160STR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN5160STR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN5160STR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN5160STR-E fall under?
The VN5160STR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VN5160STR-E when available in the High Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN5160STR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VN5160STR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VN5160STR-E have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for VN5160STR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN5160STR-E often in real-time on the comparison pages.
What if I can't find stock of VN5160STR-E?
You can fill out our help required form which you can use to request a quote for VN5160STR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.