Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.09
|
No stock
|
Buy Now | |
element14
from US$4.34
|
1,755
in stock
|
Buy Now | |
Farnell
from US$3.98
|
1,755
in stock
|
Buy Now | |
Future Electronics
from US$3.32
|
600
in stock
|
Buy Now | |
EBV Elektronik
-
|
22,800
in stock
|
Buy Now | |
Avnet Silica
-
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$4.05
|
-
|
Buy Now | |
Avnet America
from US$3.31
|
-
|
Buy Now |
Output Current | 1A |
---|---|
Supply Voltage Min | 10V |
Supply Voltage Max | 36V |
Driver Case Style | PowerSO |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RELAY DRIVER, QURD HIGH SIDE, POWERSO-10 | element14 |
VN340 Series Quad High Side 36 V 1 A 0.2 Ohm Power Solid State Relay -PowerSO-10 | Future Electronics |
Power Switch Hi Side 1A 10-Pin(10+2Tab) PowerSO T/R | EBV Elektronik |
STMicroelectronics, VN340SPTR-33-E | RS |
Relay Driver, -40 To 125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a VN340SPTR-33-E?
Additional datasheets, footprints and schematics for VN340SPTR-33-E are listed on our Part Details page. You can also find images and similar parts to VN340SPTR-33-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN340SPTR-33-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN340SPTR-33-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN340SPTR-33-E fall under?
The VN340SPTR-33-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to VN340SPTR-33-E when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN340SPTR-33-E you can contact the distributor directly for product support, shipping queries etc.
Is the VN340SPTR-33-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VN340SPTR-33-E have stock available?
Authorised distributors including element14, Farnell, Future Electronics, EBV Elektronik and Avnet Silica have stock available or on a lead time for VN340SPTR-33-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN340SPTR-33-E often in real-time on the comparison pages.
What if I can't find stock of VN340SPTR-33-E?
You can fill out our help required form which you can use to request a quote for VN340SPTR-33-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.