Status: | Active |
---|---|
Series: | VN2460 |
RoHS: | Compliant |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.15
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
-
|
Buy Now | |
Future Electronics
from US$1.13
|
-
|
Buy Now | |
Avnet America
from US$1.54
|
-
|
Buy Now | |
Microchip Technology
from US$0.89
|
-
|
Buy Now | |
RS Americas
from US$1.31
|
-
|
Buy Now | |
Farnell
from US$1.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Free from secondary breakdown |
Low power drive requirement |
Ease of paralleling |
Low CISS and fast switching speeds |
Excellent thermal stability |
Integral source-drain diode |
High input impedance and high gain |
BVdss min (V) | 600 |
---|---|
Rds (on) max (Ohms) | 20 |
CISSmax (pF) | 150 |
Vgs(th) max (V) | 4.0 |
Package | TO-92, SOT-89 |
Pins | Packaging | 3 | SOT-89 |
Temp Range | -55C to +150C |
Packing Media | Tape and reel (2000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0518 |
Shipping Weight (kg) | 0.132 |
Lead Count | 3 |
Package Type | SOT-89 |
Soldering Composition | Matte Tin |
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 600V | RS |
Mosfet, N-Channel Enhancement-Mode, 600V, 20 Ohm 3 Sot-89 T/R Rohs Compliant: Yes |Microchip VN2460N8-G | Newark Electronics |
VN2460 Series 600 V 20 Ohm N-Channel Enhancement-Mode Vertical DMOS FET-SOT89-3 | Future Electronics |
Trans MOSFET N-CH 600V 0.2A 3-Pin SOT-89 T/R | Avnet America |
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 600V, 20 Ohm | Microchip Technology |
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 600V, 20 Ohm3 SOT-89 T/R | Microchip Technology Inc. VN2460N8-G | RS Americas |
MOSFET, N-CH, 0.2A, 600V, SOT-89-3 | Farnell |
Where can I find additional details, specifications and documents for a VN2460N8-G?
Additional datasheets, footprints and schematics for VN2460N8-G are listed on our Part Details page. You can also find images and similar parts to VN2460N8-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN2460N8-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN2460N8-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN2460N8-G fall under?
The VN2460N8-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to VN2460N8-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN2460N8-G you can contact the distributor directly for product support, shipping queries etc.
Is the VN2460N8-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for VN2460N8-G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for VN2460N8-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN2460N8-G often in real-time on the comparison pages.
What if I can't find stock of VN2460N8-G?
You can fill out our help required form which you can use to request a quote for VN2460N8-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.