Status: | Active |
---|---|
Series: | VN2222L |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
1,175
in stock
|
Buy Now | |
element14
from US$0.42
|
6,545
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
5,698
in stock
|
Buy Now | |
Farnell
from US$0.40
|
5,530
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
1,876
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
1,757
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
382
in stock
|
Buy Now | |
Microchip Technology
from US$0.31
|
127
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Free from secondary breakdown |
Low power drive requirement |
Ease of paralleling |
Low CISS and fast switching speeds |
Excellent thermal stability |
Integral source-drain diode |
High input impedance and high gain |
BVdss min (V) | 60 |
---|---|
Rds (on) max (Ohms) | 7.5 |
CISSmax (pF) | 60 |
Vgs(th) max (V) | 2.5 |
Package | TO-92 |
Pins | Packaging | 3 | TO-92 |
Temp Range | -55C to +150C |
Packing Media | Bag (1000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2034 |
Shipping Weight (kg) | 0.219 |
Lead Count | 3 |
Package Type | TO-92 |
Soldering Composition | Matte Tin |
MOSFET, N-CH, 60V, 0.23A, TO-92 | element14 |
Mosfet, N-Ch, 60V, 0.23A, To-92 | Newark Electronics |
Microchip MOSFET, N-Channel, 60V, 230mA, TO-92 | Distrelec |
MOSFET N-CH 0.23A 60V 3-Pin TO-92 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 60V, 7.5 Ohm | Microchip Technology |
Trans MOSFET N-CH 60V 0.23A 3-Pin TO-92 Bag | EBV Elektronik |
VN2222LL Series 500 V 1 kOhm 1 mA N-Ch Enhancement-Mode Vertical DMOS FET -TO-92 | Future Electronics |
Microchip VN2222LL-G N-channel MOSFET Transistor, 0.23 A, 60 V, 3-Pin TO-92 | Microchip Technology Inc. VN2222LL-G | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 60V |
Continuous Drain Current Id | 150mA |
On Resistance Rds(on) | 7.5ohm |
Transistor Mounting | Through Hole |
Rds(on) Test Voltage Vgs | 10V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a VN2222LL-G?
Additional datasheets, footprints and schematics for VN2222LL-G are listed on our Part Details page. You can also find images and similar parts to VN2222LL-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN2222LL-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN2222LL-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN2222LL-G fall under?
The VN2222LL-G is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to VN2222LL-G when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN2222LL-G you can contact the distributor directly for product support, shipping queries etc.
Is the VN2222LL-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for VN2222LL-G have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for VN2222LL-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN2222LL-G often in real-time on the comparison pages.
What if I can't find stock of VN2222LL-G?
You can fill out our help required form which you can use to request a quote for VN2222LL-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.