Status: | Active |
---|---|
Series: | VN2106 |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.30
|
23,090
in stock
|
Buy Now | |
element14
from US$0.38
|
4,262
in stock
|
Buy Now | |
Farnell
from US$0.36
|
4,262
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
1,930
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
582
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
321
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Free from secondary breakdown |
Low power drive requirement |
Ease of paralleling |
Low CISS and fast switching speeds |
Excellent thermal stability |
Integral source-drain diode |
High input impedance and high gain |
BVdss min (V) | 60 |
---|---|
Rds (on) max (Ohms) | 4.0 |
CISSmax (pF) | 50 |
Vgs(th) max (V) | 2.4 |
Package | TO-92 |
Pins | Packaging | 3 | TO-92 |
Temp Range | -55C to +150C |
Packing Media | Bag (1000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2034 |
Shipping Weight (kg) | 0.219 |
Lead Count | 3 |
Package Type | TO-92 |
Soldering Composition | Matte Tin |
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 60V, 4.0 Ohm | Microchip Technology |
D-MOSFET, N-CH, 0.3A, 60V, TO-92-3 | element14 |
Microchip MOSFET, N-Channel, 60V, 300mA, TO-92 | Distrelec |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet, N-Channel Enhancement-Mode, 60V, 4.0 Ohm 3 To-92 Bag Rohs Compliant: Yes |Microchip VN2106N3-G | Newark Electronics |
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 60V, | RS |
VN2106 Series 60 V 300 mA N-Channel Enhancement-Mode Vertical DMOS FETs - TO92-3 | Future Electronics |
Trans MOSFET N-CH 60V 0.3A 3-Pin TO-92 | Avnet America |
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 60V, 4.0 Ohm3 TO-92 BAG | Microchip Technology Inc. VN2106N3-G | RS Americas |
Where can I find additional details, specifications and documents for a VN2106N3-G?
Additional datasheets, footprints and schematics for VN2106N3-G are listed on our Part Details page. You can also find images and similar parts to VN2106N3-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN2106N3-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN2106N3-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN2106N3-G fall under?
The VN2106N3-G is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to VN2106N3-G when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN2106N3-G you can contact the distributor directly for product support, shipping queries etc.
Is the VN2106N3-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for VN2106N3-G have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for VN2106N3-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN2106N3-G often in real-time on the comparison pages.
What if I can't find stock of VN2106N3-G?
You can fill out our help required form which you can use to request a quote for VN2106N3-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.