Status: | Active |
---|---|
Series: | VN0808 |
RoHS: | Compliant |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.11
|
444
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.99
|
503
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
444
in stock
|
Buy Now | |
element14
from US$1.17
|
444
in stock
|
Buy Now | |
Microchip Technology
from US$0.88
|
200
in stock
|
Buy Now | |
Future Electronics
from US$1.08
|
-
|
Buy Now | |
RS Americas
from US$1.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Free from secondary breakdown |
Low power drive requirement |
Ease of paralleling |
Low CISS and fast switching speeds |
Excellent thermal stability |
Integral source-drain diode |
High input impedance and high gain |
BVdss min (V) | 80 |
---|---|
Rds (on) max (Ohms) | 4.0 |
CISSmax (pF) | 50 |
Vgs(th) max (V) | 2.0 |
Package | TO-92 |
Pins | Packaging | 3 | TO-92 |
Temp Range | -55C to +150C |
Packing Media | Bag (1000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2034 |
Shipping Weight (kg) | 0.219 |
Lead Count | 3 |
Package Type | TO-92 |
Soldering Composition | Matte Tin |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet, N-Ch, 80V, 0.3A, To-92 | Newark Electronics |
D-MOSFET, N-CH, 0.3A, 80V, TO-92-3 | element14 |
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 80V, 4.0 Ohm | Microchip Technology |
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 80V, 4.0 Ohm3 TO-92 BAG | Microchip Technology Inc. VN0808L-G | RS Americas |
Trans MOSFET N-CH 80V 0.3A 3-Pin TO-92 | EBV Elektronik |
Where can I find additional details, specifications and documents for a VN0808L-G?
Additional datasheets, footprints and schematics for VN0808L-G are listed on our Part Details page. You can also find images and similar parts to VN0808L-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN0808L-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN0808L-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN0808L-G fall under?
The VN0808L-G is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to VN0808L-G when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN0808L-G you can contact the distributor directly for product support, shipping queries etc.
Is the VN0808L-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for VN0808L-G have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Microchip Technology have stock available or on a lead time for VN0808L-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN0808L-G often in real-time on the comparison pages.
What if I can't find stock of VN0808L-G?
You can fill out our help required form which you can use to request a quote for VN0808L-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.