Status: | Unknown |
---|---|
Series: | Heavy Mate Series |
RoHS: | Unknown |
Product Range | Heavy Mate Series |
---|---|
Contact Plating | Silver Plated Contacts |
Contact Material | Brass |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 18AWG |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 2mm |
Cable Diameter Min | 2mm |
Contact Termination | Crimp |
Contact Type | Stamped |
For Use With | C091D Series Metal Circular Connectors |
Gender | Plug |
Wire Area Size Max | 1mm² |
Wire Area Size Min | 0.75mm² |
Rectangular Power Contact, Heavy Mate Series, Silver Plated Contacts, Brass, Pin, Crimp, 18 Awg Rohs Compliant: Yes |Amphenol Sine/tuchel VN01 015 0047 1FA | Newark Electronics |
CONTACT, MALE, 0.75-1MM, PK100 | element14 |
Where can I find additional details, specifications and documents for a VN01 015 0047 1FA?
Additional datasheets, footprints and schematics for VN01 015 0047 1FA are listed on our Part Details page. You can also find images and similar parts to VN01 015 0047 1FA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN01 015 0047 1FA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN01 015 0047 1FA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN01 015 0047 1FA fall under?
The VN01 015 0047 1FA is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to VN01 015 0047 1FA when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN01 015 0047 1FA you can contact the distributor directly for product support, shipping queries etc.
Is the VN01 015 0047 1FA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VN01 015 0047 1FA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for VN01 015 0047 1FA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN01 015 0047 1FA often in real-time on the comparison pages.
What if I can't find stock of VN01 015 0047 1FA?
You can fill out our help required form which you can use to request a quote for VN01 015 0047 1FA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.