Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 4.5W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 300mA |
Width | 18mm |
RoHS Compliant | Yes |
GATE DRIVER | Richardson RFPD |
Dc-Dc Converter, Iso Pol, 1 O/P, 4.5W, 300Ma, 15V | Newark Electronics |
Where can I find additional details, specifications and documents for a VLA106-24154?
Additional datasheets, footprints and schematics for VLA106-24154 are listed on our Part Details page. You can also find images and similar parts to VLA106-24154 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLA106-24154 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLA106-24154 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLA106-24154 fall under?
The VLA106-24154 is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to VLA106-24154 when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLA106-24154 you can contact the distributor directly for product support, shipping queries etc.
Is the VLA106-24154 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VLA106-24154 have stock available?
Authorised distributors including Richardson RFPD and Newark Electronics have stock available or on a lead time for VLA106-24154.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLA106-24154 often in real-time on the comparison pages.
What if I can't find stock of VLA106-24154?
You can fill out our help required form which you can use to request a quote for VLA106-24154 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.