Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 3 Output |
Output Power Max | 60W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 12A |
Output Voltage - Output 2 | 15V |
Output Current - Output 2 | 2A |
RoHS Compliant | Yes |
Dc/Dc Converter | Newark Electronics |
Isolated Through Hole DC/DC Converter, 60 W, 3 Output, 5 V, 12 A | Avnet Abacus |
Where can I find additional details, specifications and documents for a VKP60LT515C?
Additional datasheets, footprints and schematics for VKP60LT515C are listed on our Part Details page. You can also find images and similar parts to VKP60LT515C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VKP60LT515C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VKP60LT515C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VKP60LT515C fall under?
The VKP60LT515C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to VKP60LT515C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VKP60LT515C you can contact the distributor directly for product support, shipping queries etc.
Is the VKP60LT515C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VKP60LT515C have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for VKP60LT515C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VKP60LT515C often in real-time on the comparison pages.
What if I can't find stock of VKP60LT515C?
You can fill out our help required form which you can use to request a quote for VKP60LT515C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.