Status: | Unknown |
---|---|
Series: | QUAD HIFREQ Series |
RoHS: | Unknown |
Capacitance | 6.8pF |
---|---|
Voltage Rating | 1.5kV |
Product Range | QUAD HIFREQ Series |
Capacitance Tolerance | ± 0.5pF |
Operating Temperature Max | 125°C |
Capacitor Case Style | 1111 [2828 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 0.5pF |
VJ1111D6R8DXRAJ | Avnet America |
CAP, 6.8PF, 1.5 KV, 1111 | Farnell |
Where can I find additional details, specifications and documents for a VJ1111D6R8DXRAJ?
Additional datasheets, footprints and schematics for VJ1111D6R8DXRAJ are listed on our Part Details page. You can also find images and similar parts to VJ1111D6R8DXRAJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ1111D6R8DXRAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ1111D6R8DXRAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ1111D6R8DXRAJ fall under?
The VJ1111D6R8DXRAJ is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ1111D6R8DXRAJ when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ1111D6R8DXRAJ you can contact the distributor directly for product support, shipping queries etc.
Is the VJ1111D6R8DXRAJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ1111D6R8DXRAJ have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for VJ1111D6R8DXRAJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ1111D6R8DXRAJ often in real-time on the comparison pages.
What if I can't find stock of VJ1111D6R8DXRAJ?
You can fill out our help required form which you can use to request a quote for VJ1111D6R8DXRAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.